Philips DVDR3505 DVD Player/Recorder, JPEG, 2.8 W, 30 day(s), 2.4 kg, 3.5 kg, 520 x 147 x 362 mm
Philips DVDR3505 DVD Player/Recorder. Image formats supported: JPEG. Power consumption (standby): 2.8 W. Programming period: 30 day(s). Weight: 2.4 kg. Package weight: 3.5 kg, Package dimensions (WxDxH): 520 x 147 x 362 mm