Philips logo

Philips DVDR3460H 250 GB Hard Disk/DVD Recorder

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34741
Info modified on:
14 Mar 2024, 19:26:10
Short summary description Philips DVDR3460H 250 GB Hard Disk/DVD Recorder:

Philips DVDR3460H 250 GB Hard Disk/DVD Recorder, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L, Standard Play Plus (SPP), 10-bit/54MHz, Dolby Digital, 24-bit/96MHz, 24-bit/96kHz

Long summary description Philips DVDR3460H 250 GB Hard Disk/DVD Recorder:

Philips DVDR3460H 250 GB Hard Disk/DVD Recorder. Analog signal format system: PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L, Recording modes: Standard Play Plus (SPP), Video D/A Converter (DAC): 10-bit/54MHz. Audio decoders: Dolby Digital, Audio A/D Converter (ADC): 24-bit/96MHz, Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: DIVX, MPEG1, MPEG2, MPEG4, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, SVCD, VCD, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Recording disc types: DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 50 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.