Philips logo

Philips DVDR3460 DVD Player/Recorder

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
34050
Info modified on:
22 Jun 2020, 11:48:33
Short summary description Philips DVDR3460 DVD Player/Recorder:

Philips DVDR3460 DVD Player/Recorder, NTSC, Extended Play (EP), High Quality (HQ), Long Play (LP), Super Long Play (SLP), Standard Play (SP), 10-Bit/54MHz, 24-bit/96MHz, 24-bit/192kHz, 30 day(s)

Long summary description Philips DVDR3460 DVD Player/Recorder:

Philips DVDR3460 DVD Player/Recorder. Analog signal format system: NTSC, Recording modes: Extended Play (EP), High Quality (HQ), Long Play (LP), Super Long Play (SLP), Standard Play (SP), Video D/A Converter (DAC): 10-Bit/54MHz. Audio A/D Converter (ADC): 24-bit/96MHz, Audio D/A Converter (DAC): 24-bit/192kHz. Programming period: 30 day(s). Weight: 3 kg. Package weight: 4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.