Philips logo

Philips Hard Disk/DVD Recorder DVDR3440H/05

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14259
Info modified on:
14 Mar 2024, 18:58:05
Short summary description Philips Hard Disk/DVD Recorder DVDR3440H/05:

Philips Hard Disk/DVD Recorder DVDR3440H/05, PAL, Extended Play (EP), High Quality (HQ), Long Play (LP), Standard Play (SP), Standard Play Plus..., 10-bit/54MHz, Dolby Digital, 20-bit/96kHz, DIVX, MPEG1, MPEG2

Long summary description Philips Hard Disk/DVD Recorder DVDR3440H/05:

Philips Hard Disk/DVD Recorder DVDR3440H/05. Analog signal format system: PAL, Recording modes: Extended Play (EP), High Quality (HQ), Long Play (LP), Standard Play (SP), Standard Play Plus..., Video D/A Converter (DAC): 10-bit/54MHz. Audio decoders: Dolby Digital, Audio D/A Converter (DAC): 20-bit/96kHz. Video formats supported: DIVX, MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPEG. Playback disc formats: CD audio, CD video, DVD-Audio, DVD-Video, MP3, SVCD, Playback disc types: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Recording disc types: DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Power consumption (typical): 50 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.