Philips logo

Philips DVDR3430V DVD Recorder/VCR

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
18229
Info modified on:
18 Apr 2019, 17:46:42
Short summary description Philips DVDR3430V DVD Recorder/VCR:

Philips DVDR3430V DVD Recorder/VCR, PAL I, Standard Play Plus (SPP), 10-Bit/54MHz, 24-bit/96MHz, 24-bit/192kHz, 32 W

Long summary description Philips DVDR3430V DVD Recorder/VCR:

Philips DVDR3430V DVD Recorder/VCR. Analog signal format system: PAL I, Recording modes: Standard Play Plus (SPP), Video D/A Converter (DAC): 10-Bit/54MHz. Audio A/D Converter (ADC): 24-bit/96MHz, Audio D/A Converter (DAC): 24-bit/192kHz. Power consumption (typical): 32 W. Depth: 344 mm, Height: 100 mm. Channels quantity: 150 channels

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.