Philips logo

Philips DVDR3400 DVD Player/Recorder

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62194
Info modified on:
14 Mar 2024, 17:06:41
Short summary description Philips DVDR3400 DVD Player/Recorder:

Philips DVDR3400 DVD Player/Recorder, NTSC, PAL, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L, Extended Play (EP), High Quality (HQ), Long Play (LP), Standard Play (SP), Standard Play Plus..., 10-bit/54MHz, Dolby Digital, 24-bit/96MHz, 24-bit/192kHz

Long summary description Philips DVDR3400 DVD Player/Recorder:

Philips DVDR3400 DVD Player/Recorder. Analog signal format system: NTSC, PAL, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L, Recording modes: Extended Play (EP), High Quality (HQ), Long Play (LP), Standard Play (SP), Standard Play Plus..., Video D/A Converter (DAC): 10-bit/54MHz. Audio decoders: Dolby Digital, Audio A/D Converter (ADC): 24-bit/96MHz, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DIVX, MPEG1, MPEG2, Image formats supported: JPEG. Disc types supported: CD, CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Recording disc types: DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz, Power consumption (typical): 27 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.