Philips logo

Philips DVDR3380 DVD Player/Recorder

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20524
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips DVDR3380 DVD Player/Recorder:

Philips DVDR3380 DVD Player/Recorder, NTSC, PAL M, PAL N, Extended Play (EP), High Quality (HQ), Super Long Play (SLP), Standard Play (SP), 10-bit/54MHz, Dolby Digital, 24-bit/96MHz, 29-bit/192kHz

Long summary description Philips DVDR3380 DVD Player/Recorder:

Philips DVDR3380 DVD Player/Recorder. Analog signal format system: NTSC, PAL M, PAL N, Recording modes: Extended Play (EP), High Quality (HQ), Super Long Play (SLP), Standard Play (SP), Video D/A Converter (DAC): 10-bit/54MHz. Audio decoders: Dolby Digital, Audio A/D Converter (ADC): 24-bit/96MHz, Audio D/A Converter (DAC): 29-bit/192kHz. Video formats supported: DIVX, MPEG1, MPEG2, Audio formats supported: AAC, MP3, Image formats supported: JPG. Playback disc formats: CD audio, CD video, SVCD, VCD, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Recording disc types: DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 27 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.