location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DVDR3380 DVD Player/Recorder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVDR3380 DVD Player/Recorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVDR3380/31
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:12
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips DVDR3380 DVD Player/Recorder:
This short summary of the Philips DVDR3380 DVD Player/Recorder data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DVDR3380 DVD Player/Recorder, Extended Play (EP), High Quality (HQ), Super Long Play (SLP), Standard Play (SP), 10-Bit/54MHz, 24-bit/96MHz, 29-bit/192kHz, DVD+R DL, 3 W

Long summary description Philips DVDR3380 DVD Player/Recorder:
This is an auto-generated long summary of Philips DVDR3380 DVD Player/Recorder based on the first three specs of the first five spec groups.

Philips DVDR3380 DVD Player/Recorder. Recording modes: Extended Play (EP), High Quality (HQ), Super Long Play (SLP), Standard Play (SP), Video D/A Converter (DAC): 10-Bit/54MHz. Audio A/D Converter (ADC): 24-bit/96MHz, Audio D/A Converter (DAC): 29-bit/192kHz. Disc types supported: DVD+R DL. Power consumption (standby): 3 W. Programming period: 30 day(s)

Video
Recording modes
Extended Play (EP), High Quality (HQ), Super Long Play (SLP), Standard Play (SP)
Video D/A Converter (DAC)
10-Bit/54MHz
Audio
Audio A/D Converter (ADC)
24-bit/96MHz
Audio D/A Converter (DAC)
29-bit/192kHz
Ports & interfaces
S-Video outputs quantity
1
Composite video out
1
Digital audio optical out *
1
Storage
Disc types supported
DVD+R DL
Technical details
Device type *
DVD recorder
Product colour
Silver
Power
Power consumption (standby)
3 W
Management features
Programmable events
8
Programming period
30 day(s)
Weight & dimensions
Depth
322 mm
Height
43 mm
Weight & dimensions
Weight
3 kg
Packaging data
Package width
498 mm
Package depth
413 mm
Package height
124 mm
Package weight
4 kg
Package dimensions (WxDxH)
498 x 413 x 124 mm
Packaging content
Remote control included
Yes
Other features
Power requirements
50Hz 220-240V
Dimensions (WxDxH)
360 x 322 x 43 mm
I/O ports
Digital coaxial out Analog audio Left/Right out RF antenna in / TV out Composite video (CVBS) output S-Video out SCART1 (CVBS, RGB out) SCART2 (CVBS, RGB in)
Additional accessories
Remote Control Full SCART cable User Manual 2 x AAA Batteries Quick start guide Warranty Leaflet RF cable
Front / Side connections
Audio L/R in CVBS in i.LINK DV in (IEEE1394, 4-pin)
Picture enhancement
Rotate Zoom Slideshow Slideshow with MP3 playback
Set weight
3 kg
Set width
36 cm
Compatible battery sizes
AAA