Philips logo

Philips DVDR3360H 160 GB Hard Disk/DVD Recorder

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
21025
Info modified on:
14 Mar 2024, 18:14:22
Short summary description Philips DVDR3360H 160 GB Hard Disk/DVD Recorder:

Philips DVDR3360H 160 GB Hard Disk/DVD Recorder, JPEG, 50 W, 3 W, 435 mm, 340 mm, 65 mm

Long summary description Philips DVDR3360H 160 GB Hard Disk/DVD Recorder:

Philips DVDR3360H 160 GB Hard Disk/DVD Recorder. Image formats supported: JPEG. Power consumption (typical): 50 W, Power consumption (standby): 3 W. Width: 435 mm, Depth: 340 mm, Height: 65 mm. HDD capacity: 160 GB, Maximum HDD recording time: 250 h, Total storage capacity: 160 GB. Package width: 516 mm, Package depth: 437 mm, Package height: 155 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.