Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Internal Drive DVD 16x ReWriter optical disc drive DVD-RW

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internal Drive DVD 16x ReWriter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVDR1668K/00 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895876155
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7016
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 18 Jul 2019 20:36:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Internal Drive DVD 16x ReWriter optical disc drive DVD-RW :
The short editorial description of Philips Internal Drive DVD 16x ReWriter optical disc drive DVD-RW

Internal Drive DVD 16x ReWriter
More>>>
Philips Internal Drive DVD 16x ReWriter optical disc drive DVD-RW:
The official marketing text of Philips Internal Drive DVD 16x ReWriter optical disc drive DVD-RW as supplied by the manufacturer

Simply print your label

Dual format writer & label printer in one

Your disc, your project. Why use your handwriting when you can create your own professional label that reflects your personality!

Superior Performance
- 16X top writing speed on DVD+R/-R
Convenience
- Dual Format
- CD and DVD Burner & Printer in one
- Plug & Play for easier installation
Extreme Reliability and Robustness
- Dynamic Calibration ensure writing quality at high DVD speed
- Confidently play your DVDs on all drives andset-top devices
- Best writing quality at high DVD speed

Short summary description Philips Internal Drive DVD 16x ReWriter optical disc drive DVD-RW:
This short summary of the Philips Internal Drive DVD 16x ReWriter optical disc drive DVD-RW data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Internal Drive DVD 16x ReWriter, DVD-RW, IDE/ATA, 2 MB, 12 W, 48x, 16x

Long summary description Philips Internal Drive DVD 16x ReWriter optical disc drive DVD-RW:
This is an auto-generated long summary of Philips Internal Drive DVD 16x ReWriter optical disc drive DVD-RW based on the first three specs of the first five spec groups.

Philips Internal Drive DVD 16x ReWriter. Optical drive type: DVD-RW, Interface: IDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, DVD-ROM read speed: 16x. Access time: 120 ms. Height: 42 mm, Weight: 900 g

Design
Internal *
The product is built in.
Yes
Performance
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
IDE/ATA
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
Yes
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
12 W
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Writing speed
CD write speed *
48x
DVD+R write speed *
16x
CD rewrite speed
32x
DVD-R write speed
16x
DVD-R Double Layer write speed
4x
DVD+R Double Layer write speed
8x
DVD+RW write speed
8x
DVD-RW write speed
6x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
Reading speed
DVD-ROM read speed
16x
Access time
Access time
120 ms
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 50 °C
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
42 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
900 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Nero Burning Rom 6, InCD 4, Nero Vision express 2, Nero media Player 1, EasyWrite Reader 4, Nero Burning Rights 1
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
146 x 178 x 42 mm
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium 3 550 MHz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP, 2000, ME, 98SE
I/O ports
An interface on a device to which you can connect another device.
12 V DC in, Analogue audio left / right out 2x
Customer service details