Philips DTR7005 Digital Terrestrial Receiver, 160 GB, 80 h, 160 MB, 4 MB, 2 tuner(s), 720 x 576 pixels
Philips DTR7005 Digital Terrestrial Receiver. HDD capacity: 160 GB, Maximum HDD recording time: 80 h. Internal memory: 160 MB, Flash memory: 4 MB. Number of tuners: 2 tuner(s). Display resolution: 720 x 576 pixels. Power consumption (typical): 40 W, Power consumption (standby): 11 W, Power: 40 W