Philips Digital Terrestrial Receiver DTR2520/05, 4 MB, 166 MHz, 10 W, 1 W, 10 W, 980 g
Philips Digital Terrestrial Receiver DTR2520/05. Flash memory: 4 MB. Processor frequency: 166 MHz. Power consumption (typical): 10 W, Power consumption (standby): 1 W, Power: 10 W. Weight: 980 g. Package dimensions (WxDxH): 240 x 145 x 44 mm, Package weight: 1.78 kg