Philips logo

Philips DTR220 Digital Terrestrial Receiver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153937
Info modified on:
14 Mar 2024, 19:35:15
Short summary description Philips DTR220 Digital Terrestrial Receiver:

Philips DTR220 Digital Terrestrial Receiver, Terrestrial, 720 x 576 pixels, 3:4, 4:3, 16:9, MPEG2, 8 MB, 2 MB

Long summary description Philips DTR220 Digital Terrestrial Receiver:

Philips DTR220 Digital Terrestrial Receiver. Signal source: Terrestrial, Video resolutions: 720 x 576 pixels, Aspect ratio: 3:4, 4:3, 16:9. Video formats supported: MPEG2. Internal memory: 8 MB, Flash memory: 2 MB. Product colour: Black, Silver, Tuner type: Digital, Number of tuners: 1 tuner(s). Power consumption (typical): 7 W, AC input voltage: 230 V, AC input frequency: 50 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.