Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DSR2211 Digital Satellite Receiver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSR2211 Digital Satellite Receiver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSR2211/03
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895936217
Category
Device that enables a TV to receive digital, cable ot satellite signals.
TV Set-Top Boxes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9450
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 17 Apr 2018 15:14:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips DSR2211 Digital Satellite Receiver :
The short editorial description of Philips DSR2211 Digital Satellite Receiver

Digital Satellite Receiver
More>>>
Philips DSR2211 Digital Satellite Receiver:
The official marketing text of Philips DSR2211 Digital Satellite Receiver as supplied by the manufacturer

Free to air and Pay TV access
Canaal Digitaal

Digital content brought to you by Philips and Canaal Digitaal
Better

-Fast Zapp, change from channel to channel within 1 second
-Dolby Digital 5.1 audio output for full surround sound
-Low-power mode with less than 1W consumption
-2 SCART connectors for connecting your TV and other source
-Channels and installation menu can be locked by a PIN code

More
-Access to Pay-TV channels and free-to-air services
-Free-to-Air access to digital TV and radio channels

Easier
-Direct teletext buton on the remote control
-Universal remote for 6 devices from virtually any brand
-Fast and automatic installation of new channels
-Electronic Program Guide provides now-next information
-The STB is initiating recording on to your VCR or DVD+RW

Short summary description Philips DSR2211 Digital Satellite Receiver:
This short summary of the Philips DSR2211 Digital Satellite Receiver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DSR2211 Digital Satellite Receiver, 720 x 576 pixels, Audio L/R, 8 MB, Silver, 950 - 2150 MHz, 166 MHz

Long summary description Philips DSR2211 Digital Satellite Receiver:
This is an auto-generated long summary of Philips DSR2211 Digital Satellite Receiver based on the first three specs of the first five spec groups.

Philips DSR2211 Digital Satellite Receiver. Video resolutions: 720 x 576 pixels. Audio (L/R) out: Audio L/R. Flash memory: 8 MB. Product colour: Silver, Frequency range: 950 - 2150 MHz. Processor frequency: 166 MHz

Video
Video resolutions
The amount of detail that can be seen in the video image.
720 x 576 pixels
Ports & interfaces
SCART ports quantity *
The number of sockets (ports) for SCART connections.
2
Audio (L/R) out
The two sockets (ports) for transmitting left audio signal (white cable) and right audio signal (red cable).
Audio L/R
RS-232 interface
Yes
Memory
Flash memory
8 MB
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Electronic Programme Guide (EPG) *
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
Frequency range
The range of frequencies which can be produced by the device, or can be detected/used by the device to produce an output.
950 - 2150 MHz
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Teletext function
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Favorite list TV programs
1
Programmable events
8
Signal strength indication
Yes
Processor
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
166 MHz
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
25 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.45 kg
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1041 x 867 x 296 mm
Package weight
Weight of the packaged product.
2.5 kg
Packaging content
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
260 x 275 x 60 mm
Power requirements
230V (+/-10/-15%)/50Hz
Technical details
Additional accessories
High quality SCART cableMains cordMultibrand remote controlRemote ControlUser ManualQuick install guideSafety & warranty booklet
Supported batteries
AA
Digital audio out
Coaxial (cinch)
Customer service details
X