location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Fidelio SoundSphere docking speakers DS9800W/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fidelio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SoundSphere docking speakers DS9800W/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS9800W/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581556297
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2023 10:33:47
The date of the most recent change of this product data-sheet in Icecat.
Quick start guide (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips DS9800W/10 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Fidelio SoundSphere docking speakers DS9800W/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - with AirPlay
Long product name Philips Fidelio SoundSphere docking speakers DS9800W/10 :
The long product name of Philips Fidelio SoundSphere docking speakers DS9800W/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DS9800W, 2x50 W RMS, 12 kg
More>>>
Philips Fidelio SoundSphere docking speakers DS9800W/10:
The official description of Philips Fidelio SoundSphere docking speakers DS9800W/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring life back into music with deep, natural audio delivered by acoustic SoundSphere technologies. Equipped with AirPlay, these elegant speakers let you stream songs directly from iPod touch, iPhone, iPad and also iTunes.

Peerless sound quality

SoundSphere for natural, deeper and wider sound impression
Bask in the glory and energy of music as SoundSphere gives you each note as the artist intended. Delivering clear and natural audio, SoundSphere creates a sound impression that is deeper and wider. The result is life-like audio that will make you believe the artists are performing before you. Each SoundSphere speaker features a tweeter that hangs above the speaker box. The tweeter is able to emit sound more clearly and in all directions. Precise audio crossover engineering and careful positioning of the woofer to embrace the tweeter ensures minimized interference and even more natural sound.

SoundCurve for superb crystal-clear sound
The carefully designed curved back cover creates a highly effective acoustic structure for sound reproduction. Its clean curve enforces the rigidity of the speaker cabinet, dramatically reducing internal resonance and eliminating the vibration and distortion of sound. You get to enjoy superb crystal-clear sound in stunning looking speakers.

Fullsound to bring your CD listening experience to life
Philips' innovative FullSound technology faithfully restores sonic details to compressed music, dramatically enriching and enhancing it, so you can experience CD music without any distortion. Based on an audio post-processing algorithm, FullSound combines Philips' renowned expertise in music reproduction with the power of the latest generation Digital Signal Processor (DSP). The result is fuller bass with more depth and impact, boosted voice and instrument clarity, and rich detail. Rediscover your compressed music in true-to-life sound that will touch your soul and move your feet.

100W RMS total output power
RMS refers to Root Mean Square which is a typical measurement of audio power, or rather, the electrical power transferred from an audio amplifier to a loudspeaker, which is measured in watts. The amount of electrical power delivered to the loudspeaker and its sensitivity determines the sound power that is generated. Essentially, amplifiers are limited by the electrical energy they can amplify and loudspeakers by the electrical energy they can convert into sound energy, without distorting the audio signal. The higher the wattage, the better the sound power emitted by the speaker.

Exquisite design and finishing

Real hand-crafted wood speaker enclosure for fidelity sound
Wood has been used throughout history to craft the finest musical instruments. Its natural acoustic properties continue to make it the material of choice for the best instruments and sound equipment today. Not only is this docking station handcrafted in wood, advanced wood bending techniques have been applied to create the right curvature for the enclosure. The calculated curve reduces vibration and eliminates the distortion of sound, resulting in the delivery of natural, life-like audio.

External finish polished with lacquer
This beautiful wood-crafted docking station has been coated with seven layers of lacquer, each applied with care, and polished to a perfect finish. The speaker shares this deeply gleaming look with grand pianos - a refined and elegant look that lends grace and charm to the home.

Advanced intuitive control

Stream music with AirPlay wireless technology
AirPlay lets you stream your entire iTunes music collection to your Fidelio docking stations. It plays wirelessly from the iTunes program on your computer, iPhone, iPad or iPod Touch - to any AirPlay-enabled speaker in your home. All you have to do is ensure your speakers are connected to your Wi-Fi network. AirPlay also lets you play simultaneously on every speaker in every room. Get your favorite tunes to follow you whichever room you go.

Discover, share music & more features via free Fidelio App
The free Philips Fidelio app brings lots of cool exclusive features to your Fidelio. You can listen to your favorite radio shows, discover new music with thousands of Internet radio stations worldwide, browse through your music collection and share what you're listening to with friends via Facebook and Twitter. With a press of a button, the detail song information is available for any music file, or song broadcasting by radio stations instantly. In Clock mode, it lets you set multiple customized music alarms and gives updated weather reports. Download it from App Store and find out more.

Short summary description Philips Fidelio SoundSphere docking speakers DS9800W/10:
This short summary of the Philips Fidelio SoundSphere docking speakers DS9800W/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Fidelio SoundSphere docking speakers DS9800W/10, 100 W, iPad, iPhone, iPod, Black, 50 - 60 Hz, AC, AUX, 12 kg

Long summary description Philips Fidelio SoundSphere docking speakers DS9800W/10:
This is an auto-generated long summary of Philips Fidelio SoundSphere docking speakers DS9800W/10 based on the first three specs of the first five spec groups.

Philips Fidelio SoundSphere docking speakers DS9800W/10. RMS rated power: 100 W. Apple docking compatibility: iPad, iPhone, iPod. Product colour: Black. AC input frequency: 50 - 60 Hz. Cables included: AC, AUX

Real hand-crafted wood speaker
Real hand-crafted wood speaker

Wood has been used throughout history to craft the finest musical instruments. Its natural acoustic properties continue to make it the material of choice for the best instruments and sound equipment today. Not only is this speaker handcrafted in wood, advanced wood bending techniques have been applied to create the right curvature for the enclosure. The calculated curve reduces vibration and eliminates the distortion of sound, resulting in the delivery of natural, life-like audio.

External finish with lacquer

These beautiful wood-crafted speakers have been coated with seven layers of lacquer, each applied with care, and polished to a perfect finish. The speaker shares this deeply gleaming look with grand pianos - a refined and elegant look that lends grace and charm to the home.

Docking cradle

Compatible with all iPods and iPhones, as well as the iPad, this charging dock lets you keep your Apple device at arm's length - giving you full control of your music. It cradles all devices even while their protective cases are on, without the need for special adaptors. Now you can charge your iPod, iPhone or iPad right beside you, while it streams your favourite tunes across the room.

AirPlay wireless technology
AirPlay wireless technology

AirPlay lets you stream your entire iTunes music collection to your Fidelio docking stations. It plays wirelessly from the iTunes program on your computer, iPhone, iPad or iPod Touch to any AirPlay-enabled speaker in your home. All you have to do is ensure your speakers are connected to your Wi-Fi network. AirPlay also lets you play simultaneously on every speaker in every room. Make your favourite tunes follow you into whichever room you go.

SoundSphere
SoundSphere

Bask in the glory and energy of music as SoundSphere gives you each note as the artist intended. Delivering clear and natural audio, SoundSphere creates a sound impression that is deeper and wider. The result is life-like audio that will make you believe the artists are performing in front of you. Each SoundSphere speaker features a tweeter that hangs above the speaker box. The tweeter is able to emit sound more clearly and in all directions. Precise audio crossover engineering and careful positioning of the woofer to embrace the tweeter ensures minimised interference and even more natural sound.

2 x 50 W RMS total output power
2 x 50 W RMS total output power

RMS refers to Root Mean Square, which is a typical measurement of audio power, or rather, the electrical power transferred from an audio amplifier to a loudspeaker, which is measured in watts. The amount of electrical power delivered to the loudspeaker and its sensitivity determines the sound power that is generated. Essentially, amplifiers are limited by the electrical energy they can amplify and loudspeakers by the electrical energy they can convert into sound energy, without distorting the audio signal. The higher the wattage, the better the sound power emitted by the speaker.

SoundCurve
SoundCurve

The carefully designed curved back cover of this Philips docking speaker creates a highly effective acoustic structure for sound reproduction. Its clean curve enforces the rigidity of the speaker cabinet, dramatically reducing internal resonance and eliminating the vibration and distortion of sound. You get to enjoy superb crystal-clear sound in stunning-looking speakers.

SoundStudio App
SoundStudio App

Have music the way you like it now. SoundStudio truly puts the power over your music into the palm of your hands. It lets you change every aspect of sound, using only your iPhone, with controls that are intuitive and simple. Now you can tweak, tailor and create your desired sound experience and have your favourite songs come to new life. SoundStudio also lets you listen to thousands of Internet radio stations worldwide, broadening your music experience even further.

AUX-in connection
AUX-in connection

The AUX-in connection allows direct playback of MP3 content from portable media players. Besides the benefit of enjoying your favourite music in the superior sound quality delivered by the speaker, AUX-in connection is also extremely convenient as all you have to do is plug your portable MP3 player into the speaker.

FullSound™
FullSound™

Philips' proprietary FullSound technology uses latest-generation Digital Signal Processing to faithfully enhance music rendering. Music content is dynamically analysed and optimised to let you experience music with great detail and warmth.

Bass-reflex design
Bass-reflex design

Bass-reflex acoustic load uses a bass pipe tuned to the acoustic volume of the speaker box, in order to reproduce deep bass from compact enclosures. The carefully designed profiled bass-pipe helps air flow and allows for deep and impactful bass, even at loud volumes while minimising air turbulence that may cause distortion.

Audio
RMS rated power *
100 W
Ports & interfaces
Bluetooth *
No
AUX in
Yes
Performance
Apple docking compatibility
iPad, iPhone, iPod
Bass adjustment
Yes
Sleep timer
Yes
Alarm clock
Yes
Radio
FM radio *
Yes
Design
Product colour *
Black
Power
Built-in charger *
Yes
AC input frequency
50 - 60 Hz
Packaging content
Remote control included
Yes
Cables included
AC, AUX
Quick start guide
Yes
Weight & dimensions
Weight
12 kg
Package weight
14.5 kg
Other features
Compatible products
iPod, iPhone, iPad
Package dimensions (WxDxH)
760 x 338 x 485 mm
Clock/Date display
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-08 05:32:18
Uk has collected 42 expert reviews for Philips Fidelio SoundSphere docking speakers DS9800W/10 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
trustedreviews.com
Updated:
2011-10-13 01:53:27
The Philips Fidelio range, which has won multiple TrustedReviews awards, has found a new leader. The Fidelio SoundSphere DS9800 is the first Airplay-compatible model in the range, and will launch in July with a cool £699 price tag. Ahead of its release, w...
Bottom line Stylish, extremely well-made and sounding sweeter than a songbird dipped in a vat of honey, the Fidelio SoundSphere DS9800 certainly seems like a worthy top-end model for this series. Stay tuned for the full review to see if it holds up in our longer-t...
0%
techradar.com
Updated:
2012-01-07 02:18:39
The Philips Fidelio SoundSphere is one of the best-looking Airplay speaker systems we've ever seen – and, we're extremely happy to report, its beauty is far from skin-deep. Comprising two forward-leaning cylindrical speakers clad in a classy gloss black...
Good Easy to set up and use, Amazing sound quality, Great value for money, Copes with all music genres...
Bad Tweeters vulnerable to damage, Needs a cable between speakers...
100%
trustedreviews.com
Updated:
2012-01-12 01:35:59
Philips DS9800W is an iPod dock with a difference. Whereas most of them are designed for casual background listening in the kitchen or bedroom, this is a centrepiece system aimed at more discerning listeners for whom sound quality is everything, using the...
Good Luxurious sound quality, Gorgeous design, Builtin WiFi and AirPlay...
Bad Tricky network setup with PC, No direct iPod connection, Easy to knock over...
Bottom line Philips DS9800W isn't a cheap option, but it delivers fantastic sound quality to go with its premium price tag. Smooth and refined, it's quite simply one of the best-sounding speaker docks around. What's more it looks stunning, with unique rounded SoundSp...
80%
macworld.co.uk
Updated:
2012-02-09 07:47:46
Philips’ new SoundSphere is pretty pricey, but it’s more than just a conventional speaker dock. Rather than a single dock unit, the SoundSphere consists of two separate stereo speakers. The egg-shaped base of each unit houses a woofer, with a separate...
Good Terrific sound; 100W output; AirPlay wireless capabilities...
Bad Very expensive; AirPlay setup is fiddly...
80%
pcadvisor.co.uk
Updated:
2012-02-23 01:07:16
Philips’ new SoundSphere is pretty pricey, but it’s more than just a conventional speaker dock. Rather than a single dock unit, the SoundSphere consists of two separate stereo speakers. The egg-shaped base of each unit houses a woofer, with a separate...
Bottom line That £699 price tag is steep, but the SoundSphere sounds great, and the fact that it provides a powerful set of stereo speakers means that you can use it as your main speaker system...
80%
whathifi.com
Updated:
2012-04-26 01:23:10
And now for something completely different. powered speakers are distinctive, AirPlay-enabled alternative to a boring old iPod dock – and you wouldn’t mistake them for the powered MP3-friendly speakers from the likes of or either.If you want a pair...
Good Intriguing looks, punchy, unified and nicely balanced sound via AirPlay...
Bad Lose composure when playing via a physical connection, not the most detailed...
80%
stuff.tv
Updated:
2014-03-20 02:03:08
Stuff magazine Wed, Oct 17 2012, 3:00PM Business not your thing? Then these speakers, which look like the 'Yip Yip' aliens from Sesame Street, might be more to your taste. An upward-firing woofer flings sound outwards, and the tweeter sits above it...
Bottom line A novel design and a cracking sound – what's not to like?...
100%
techradar.com/au/
Updated:
2014-04-11 01:10:20
The Philips Fidelio SoundSphere is one of the best-looking Airplay speaker systems we've ever seen – and, we're extremely happy to report, its beauty is far from skin-deep.Comprising two forward-leaning cylindrical speakers clad in a classy gloss black, i...
Good Easy to set up and use, Amazing sound quality, Great value for money, Copes with all music genres...
Bad Tweeters vulnerable to damage, Needs a cable between speakers...
100%
ilounge.com
Updated:
2012-03-14 02:06:57
Originally premiered last year but only just beginning to become available in the United States, Philips' Fidelio SoundSphere DS9800W ($800) is amongst the most expensive speaker systems to incorporate Apple's wireless streaming standard AirPlay -- an...
0%
hardwarezone.com.sg
Updated:
2012-04-06 01:06:49
When I first laid eyes on Philips' Streamium Hi-Fi Micro System two years ago, I was instantly reminded of a literature classic I used to study in school. The book in question was "The Day of the Triffids", penned by John Wyndham in 1951. What's the re...
Good Attractive design, Detailed and punchy sound, Balanced delivery...
Bad Finicky AirPlay setup...
Bottom line It's time for a verdict. Aesthetically, we love the Fidelio SoundSphere's radical and curvaceous profile. The combination of chrome accents and a piano black finish should complement most living spaces, and it is apparent the speakers' build quality wa...
85%
chipchick.com
Updated:
2013-11-04 01:02:25
Philips Fidelio SoundSphere Airplay Speakers is simply a gorgeous looking speaker system that performs as good as it looks. Now more than ever with the iPhone 5 changing the size of its connector pin, consumers may be starting to steer clear of the tradit...
Good Great design, balanced sound that fills the room, and easy to setup, The...
Bad AirPlay is temperamental, have to stand close to the speakers to adjust the volume with remote control, takes time to burn in, could be a bit pricey for some...
Bottom line The Philips Fidelio SoundSphere AirPlay Speakers is an exquisite piece of audio equipment. Its floating tweeter design may resemble a one-eyed cyclops, but the sound that flows out of this system is far from monstrous and instead, more angel-like. Warm...
0%
innerfidelity.com
Updated:
2015-12-19 08:40:04
Thought of picking this up but the reviews of long-term reliability (check amazon) for this baby are atrocious with lots of users complaining high failure rates until they gave up. Anyone else used these puppies and found them to last for at least a year?...
Bottom line For those of you who are Apple centric and familiar with Airplay, and have a large, nicely appointed room that needs some music, the Fidelio SoundSpheres may be an ideal solution. I find their design quite striking both in a visual sense, and in that the...
0%
Country Distributor
United Kingdom 1 distributor(s)