location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Fidelio SoundCurve wireless speaker DS8800W/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fidelio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SoundCurve wireless speaker DS8800W/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS8800W/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581556303
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips DS8800W/10 user manual (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Fidelio SoundCurve wireless speaker DS8800W/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - with AirPlay
Warranty:
Long product name Philips Fidelio SoundCurve wireless speaker DS8800W/10 :
The long product name of Philips Fidelio SoundCurve wireless speaker DS8800W/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fidelio Wireless speaker with AirPlay DS8800W
More>>>
Philips Fidelio SoundCurve wireless speaker DS8800W/10:
The official description of Philips Fidelio SoundCurve wireless speaker DS8800W/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get more out of your music, gaming and video experience now. Smart and chic, this speaker delivers stunning sound and ensures convenience with wireless streaming from iPod touch, iPhone, iPad and iTunes via AirPlay.

Exceptional sound performance
- SoundCurve for superb crystal-clear sound
- Precisely tuned bass pipes for deep, tight bass reproduction
- Optimal acoustic volume to match speakers’ requirements
- 30 W RMS total output power

Chic and classy
- Sensually curved back for elegance and precise sound

Advanced intuitive control
- Stream music with AirPlay wireless technology
- Charge your iPod/iPhone/iPad via USB
- Remote control complements speaker design and finishing
- AUX-in for easy connection to almost any electronic device
- Discover, share music and more features via the free Fidelio App

Short summary description Philips Fidelio SoundCurve wireless speaker DS8800W/10:
This short summary of the Philips Fidelio SoundCurve wireless speaker DS8800W/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Fidelio SoundCurve wireless speaker DS8800W/10, 1.0 channels, 30 W, 3.5 mm, 802.11b, 802.11g, iPad, iPhone, iPod, Black

Long summary description Philips Fidelio SoundCurve wireless speaker DS8800W/10:
This is an auto-generated long summary of Philips Fidelio SoundCurve wireless speaker DS8800W/10 based on the first three specs of the first five spec groups.

Philips Fidelio SoundCurve wireless speaker DS8800W/10. Audio output channels: 1.0 channels, RMS rated power: 30 W. Headphone connectivity: 3.5 mm, Wi-Fi standards: 802.11b, 802.11g. Apple docking compatibility: iPad, iPhone, iPod. Product colour: Black. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

iF design awards 2012

Established in 1953, the iF Design Award is the most coveted product design prize today.

SoundCurve
SoundCurve

The carefully designed curved back cover of this Philips docking speaker creates a highly effective acoustic structure for sound reproduction. Its clean curve enforces the rigidity of the speaker cabinet, dramatically reducing internal resonance and eliminating the vibration and distortion of sound. You get to enjoy superb crystal-clear sound in stunning-looking speakers.

USB charging
USB charging

This docking device is equipped with a USB port, which allows you to charge your iPod, iPhone or iPad.

SoundStudio App
SoundStudio App

Have music the way you like it now. SoundStudio truly puts the power over your music into the palm of your hands. It lets you change every aspect of sound, using only your iPhone, with controls that are intuitive and simple. Now you can tweak, tailor and create your desired sound experience and have your favourite songs come to new life. SoundStudio also lets you listen to thousands of Internet radio stations worldwide, broadening your music experience even further.

Bass-reflex design
Bass-reflex design

Bass-reflex acoustic load uses a bass pipe tuned to the acoustic volume of the speaker box, in order to reproduce deep bass from compact enclosures. The carefully designed profiled bass-pipe helps air flow and allows for deep and impactful bass, even at loud volumes while minimising air turbulence that may cause distortion.

AUX-in connection
AUX-in connection

The AUX-in connection allows direct playback of MP3 content from portable media players. Besides the benefit of enjoying your favourite music in the superior sound quality delivered by the speaker, AUX-in connection is also extremely convenient as all you have to do is plug your portable MP3 player into the speaker.

AirPlay wireless technology
AirPlay wireless technology

AirPlay lets you stream your entire iTunes music collection to your Fidelio docking stations. It plays wirelessly from the iTunes program on your computer, iPhone, iPad or iPod Touch to any AirPlay-enabled speaker in your home. All you have to do is ensure your speakers are connected to your Wi-Fi network. AirPlay also lets you play simultaneously on every speaker in every room. Make your favourite tunes follow you into whichever room you go.

FullSound™
FullSound™

Philips' proprietary FullSound technology uses latest-generation Digital Signal Processing to faithfully enhance music rendering. Music content is dynamically analysed and optimised to let you experience music with great detail and warmth.

Audio
Audio output channels *
1.0 channels
RMS rated power *
30 W
Ports & interfaces
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g
Bluetooth *
No
Headphone connectivity *
3.5 mm
USB 2.0 ports quantity
1
AUX in
Yes
Performance
Apple docking compatibility
iPad, iPhone, iPod
Sleep timer
Yes
Alarm clock
Yes
Radio
FM radio *
No
Design
Product colour *
Black
Power
Power source type
AC
Built-in charger *
Yes
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Remote control included
Yes
Cables included
AC
Quick start guide
Yes
Weight & dimensions
Weight
2.5 kg
Package weight
3.5 kg
Other features
Package dimensions (WxDxH)
525 x 225 x 215 mm
Dimensions (WxDxH)
455 x 150 x 165 mm
Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 11:02:54
Uk has collected 5 expert reviews for Philips Fidelio SoundCurve wireless speaker DS8800W/10 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2012-03-08 11:02:52
The Fidelio Soundcurve is sort of an iPod dock without the dock. Instead it has built-in Wi-Fi and supports Apple's Airplay technology, allowing you to beam your tracks to it over Wi-Fi either from a computer running iTunes or from iOS devices running ver...
Good Great looking design, Warm, powerful bass, Crisp high frequencies, Supports Airplay...
Bad NonWPS setup is a bit fiddly, Midrange could be more forceful...
Bottom line The Soundcurve DS8800W isn't the cheapest Airplay compatible speaker around, but we think its accomplished performance with a range of different music styles, as well as its stylish design, means that it more than justifies its price. If you're thinking o...
80%
whathifi.com
Updated:
2012-03-08 11:02:52
has a number of iPod speakers carrying the Fidelio tag, but this is the first dockless AirPlay unit we’ve reviewed.Taking the standard 30-pin iPod connector out of the equation hasn’t dramatically changed the speaker’s appearance form the rest of the...
Good Attractive, expressive sound, good bass control...
Bad Sound could be fuller, complicated setup...
80%
theregister.co.uk
Updated:
2012-03-21 02:27:36
Product round-up Apple’s AirPlay wireless streaming protocol can be used to play music from an iPod touch, iPhone, iPad, or from iTunes on a Mac or PC, directly to a compatible speaker. AirPlay uses Wi-Fi rather than Bluetooth and so audio is not compr...
90%