location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips docking speaker DS8500/05

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
docking speaker DS8500/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS8500/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581536121
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips DS8500/05 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips docking speaker DS8500/05 :
The long product name of Philips docking speaker DS8500/05. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fidelio Docking speaker (RMS): 2 x 15 W
More>>>
Philips docking speaker DS8500/05:
The official description of Philips docking speaker DS8500/05 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Obsessed with sound
Exceptional sound quality and style

The elegant and chic Philips Fidelio docking speaker delivers stunning sound from your iPhone/iPod with PureDigital technology. Enjoy advanced control with proximity sensor and intuitive remote that complements speaker design and finishing.

Exceptional sound performance
- PureDigital for unsurpassed sound clarity
- Optimal acoustic volume to match speakers’ requirements
- Precisely tuned bass pipes for deep, tight bass reproduction
- Shielding technology to block mobile phone interference

Chic and classy
- Sensually curved back for elegance and precise sound
- Great look with or without iPhone/iPod docked

Advanced intuitive control
- Proximity sensor to activate backlit control panel
- Remote control complements speaker design and finishing
- Dock any iPhone/iPod, even in its case
- Dedicated app available on the App Store for more functions

Short summary description Philips docking speaker DS8500/05:
This short summary of the Philips docking speaker DS8500/05 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips docking speaker DS8500/05, 2.0 channels, 30 W, 100 - 240 V, 50 - 60 Hz, 484 mm, 220 mm

Long summary description Philips docking speaker DS8500/05:
This is an auto-generated long summary of Philips docking speaker DS8500/05 based on the first three specs of the first five spec groups.

Philips docking speaker DS8500/05. Audio output channels: 2.0 channels, RMS rated power: 30 W. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 484 mm, Height: 220 mm, Weight: 2.3 kg. Compatible products: iPhone, iPhone 3G, iPhone 3GS; iPod, iPod mini, iPod G5, iPod nano G2, iPod nano G3, iPod classic,..., Dimensions (WxDxH): 421 x 158 x 139 mm

Audio
Audio output channels *
2.0 channels
RMS rated power *
30 W
Ports & interfaces
AUX in
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Remote control included
Yes
Weight & dimensions
Width
484 mm
Weight & dimensions
Height
220 mm
Weight
2.3 kg
Package depth
158 mm
Package weight
3.1 kg
Other features
Compatible products
iPhone, iPhone 3G, iPhone 3GS; iPod, iPod mini, iPod G5, iPod nano G2, iPod nano G3, iPod classic, iPod touch, iPod nano G1, iPod nano G4, iPod nano G5, iPod touch G2 8/16/32 GB
Dimensions (WxDxH)
421 x 158 x 139 mm
Backlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 19:17:35
Uk has collected 7 expert reviews for Philips docking speaker DS8500/05 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 19:17:05
Product Code: DS8500/05 The Philips Fidelio Docking speaker DS8500 is a large but sleek docking speaker system that works with Apple iPhones, iPods, and - unlike most speaker docks - even Apple iPads. With a curved, white-plastic body and silver-fabr...
Bottom line Perhaps the greatest praise we can offer the Philips Fidelio 8500 is that we're surprised it doesn’t cost more. Although the remote could use some improvements, and the on-board controls are limited, the unit’s looks and audio are exceptional. If you’...
90%
macworld.com
Updated:
2011-08-17 19:17:10
Philips’s Philips Fidelio Docking speaker DS8500/37 is a large-but-sleek docking speaker system that works with iPhones, iPods, and—unlike most speaker docks—even iPads. With a curved, white-plastic body and silver-fabric face, the Fidelio’s design is...
Good Excellent sound quality, Dock accommodates iPad, iPod, or iPhone, Dock accommodates many cases...
Bad Sub-par remote, Limited on-board controls...
Bottom line Perhaps the greatest praise I can offer the Fidelio 8500 is that I’m surprised it doesn’t cost more. Although the remote could use some improvements, and the on-board controls are limited, the unit’s looks and audio are exceptional. If you’re seriousl...
90%
etechreviews.com
Updated:
2011-08-17 19:17:24
When I first saw the Philips DS8500 Fidelio Dock in my labs, my expectations were pretty low. The cost of this product is $199 and from the looks, I thought that this would be the same Philips SBD7500 speaker that the manufacturer had sent me last year...
0%
chipchick.com
Updated:
2011-08-17 19:17:35
It’s rare when a sound system warms your cockles and is so delicious that you want to give it a hug and never let go. That is exactly what the Philips DS8500 Fidelio Tabletop Speaker Dock did to me. When Philips launched their Obsessed with Sound...
Good Great Apple’esque design aesthetic. Rich velvety sound equally compares to that of the Bose SoundDock II. There is an App for it! Neat backlit proximity sensor for the volume buttons...
Bad Lack of actual buttons may be frustrating when using the AUX IN for other music devices. Remote control didn’t always work easily and required me to often get up and manually skip a song etc… Since there is no ‘power button’, there is no way in knowing how much vampire power the Fidelio may use when not in use. Does not have an option to run on batteries.
0%