Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DMVC300K/00 webcam 640 x 480 pixels USB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMVC300K/00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMVC300K/00
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895819497
Category
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40210
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 07 Feb 2019 18:15:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips DMVC300K/00 webcam 640 x 480 pixels USB :
The short editorial description of Philips DMVC300K/00 webcam 640 x 480 pixels USB

FunCam CMOS VGA USB15fps 8MB
More>>>
Philips DMVC300K/00 webcam 640 x 480 pixels USB:
The official marketing text of Philips DMVC300K/00 webcam 640 x 480 pixels USB as supplied by the manufacturer

The FunCam is a webcam, digital camera and camcorder in a stylish ultra small package.

LinkExpress
With one button click LinkExpress enables you to tranfer all your new images from a digital camera to your PC.

Photo Manager
Philips Photo Manager 1.0 is an easy-to-use software application for archiving, editing, printing and e-mailing your snapshots and video clips. VGA resolution snapshots

An image taken at SVGA resolution means an image of 800 by 600 pixels. This format provides a good balance between file size and image detail, and is great for capturing and sharing memorable moments.
VGA @ 15 fps video quality
VGA (640x480) resolution at 15 frames per second video quality
Video mails via Internet
Record a personal video clip and send it as an e-mail attachment to a friend, family or business contact.
Video chatting
On-line video chatting (communication) over a distance
VLounge control panel
Vlounge control panel for quickly access your PC camera applications Built-in digital microphone
The built-in digital microphone allows you to record dialog or to add sound to a video clip recording.

Short summary description Philips DMVC300K/00 webcam 640 x 480 pixels USB:
This short summary of the Philips DMVC300K/00 webcam 640 x 480 pixels USB data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DMVC300K/00, 640 x 480 pixels, 15 fps, USB, 41.5 g, FunCam driver for Windows Link Express for automatic image upload Philips photo manager 1.0..., AVI

Long summary description Philips DMVC300K/00 webcam 640 x 480 pixels USB:
This is an auto-generated long summary of Philips DMVC300K/00 webcam 640 x 480 pixels USB based on the first three specs of the first five spec groups.

Philips DMVC300K/00. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 15 fps. Interface: USB. Weight: 41.5 g. Bundled software: FunCam driver for Windows Link Express for automatic image upload Philips photo manager 1.0.... Data compression: AVI, Minimum processor: 300 Mgz, Minimum storage drive space: 100 MB

Performance
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Maximum frame rate *
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
15 fps
Design
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
41.5 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
FunCam driver for Windows Link Express for automatic image upload Philips photo manager 1.0 Philips Vrecord Acrobat Reader 6.0 Netmeeting 3.0 Messenger for video chatting
Other features
Data compression
AVI
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
300 Mgz
Other features
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
100 MB
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Display
The description of display that can includes display type, resolution, size etc.
LCD
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Built-in rechargeable Li-polymer battery
Colour
Yes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
83 x 38 x 23 mm
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
Fixed focus, f=6.2 mm
Minimum system requirements
32 MB RAM 100 MB HDD CD or DVD ROM drive 1 free USB port Audio playback capability Internet connection for video chatting
Viewfinder type
A viewfinder is the window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image. There are two types: optical and digital. In an optical viewfinder, the photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder. With a digital viewfinde, there is an LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
Optical
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/SE/2000/ME/XP
I/O ports
An interface on a device to which you can connect another device.
USB
Special features
Vlounge control panel Microphone in desktop stand
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 03:49:08
Uk has collected 1 expert review for Philips DMVC300K/00 webcam 640 x 480 pixels USB and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 03:49:08
Nl heeft 1 proffesionele recensie voor Philips Webcam DMVC300K/00 gevonden en de beoordeling is 80 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 03:49:08
Fr a recueilli 1 avis d’experts pour Philips DMVC300K/00 webcam 640 x 480 pixels USB et la note moyenne est de 80 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 03:49:08
De hat 1 Expertenmeinung für Philips DMVC300K/00 Webcam 640 x 480 Pixel USB zusammengestellt, die Beurteilung ist 80 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 03:49:08
Testseek ha raccolto 1 recensione da parte di esperti per Philips DMVC300K/00 webcam 640 x 480 Pixel USB e la valutazione è di 80 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 03:49:08
Es ha coleccionado 1 opiniones de expertos para Philips DMVC300K/00 cámara web 640 x 480 Pixeles USB y la calificación media es 80 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 03:49:08
Dk har samlet 1 ekspertanmeldelse for Philips DMVC300K/00 webcam 640 x 480 pixel USB og bedømmelsen er 80 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 03:49:08
Se har samlat in 1 experttest för Philips DMVC300K/00 webbkameror 640 x 480 pixlar USB och det genomsnittliga betyget är 80 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
T3.com
Updated:
2014-09-13 03:49:08
Bog-standard webcams are so passé - were not in the 90s now, you know. As such, this Philips devices trump card is that it has 8MB of on-board storage and can double as a 0.3-megapixel camera. Sadly, you wont want to use it very often, as the pict...
Good Cool design, Neat stand...
Bad Stills camera takes poor-quality images, Fiddly operation...
Bottom line All considered, this is worth a look if the styling appeals...
80%
Show all
Customer service details
X