Philips logo

Philips DM4S6B10F 4.7GB / 120min 16x DVD-R

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31909
Info modified on:
14 Mar 2024, 17:13:35
Short summary description Philips DM4S6B10F 4.7GB / 120min 16x DVD-R:

Philips DM4S6B10F 4.7GB / 120min 16x DVD-R, DVD-R, 120 mm, Cakebox, 10 pc(s), 4.7 GB

Long summary description Philips DM4S6B10F 4.7GB / 120min 16x DVD-R:

Philips DM4S6B10F 4.7GB / 120min 16x DVD-R. Native capacity: 4.7 GB, Type: DVD-R, Quantity per pack: 10 pc(s). DVD-R write speed: 16x. Width: 120 mm, Depth: 1.32 mm, Height: 120 mm. Package width: 142 mm, Package depth: 32 mm, Package height: 142 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.