Philips logo

Philips DM4L6B25F 4.7GB / 120min 16x LS DVD-R

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28281
Info modified on:
14 Mar 2024, 18:17:14
Short summary description Philips DM4L6B25F 4.7GB / 120min 16x LS DVD-R:

Philips DM4L6B25F 4.7GB / 120min 16x LS DVD-R, DVD-R, 25 pc(s), 4.7 GB

Long summary description Philips DM4L6B25F 4.7GB / 120min 16x LS DVD-R:

Philips DM4L6B25F 4.7GB / 120min 16x LS DVD-R. Native capacity: 4.7 GB, Type: DVD-R, Quantity per pack: 25 pc(s). DVD-R write speed: 16x. Width: 120 mm, Depth: 120 mm, Height: 1.32 mm. Package width: 142 mm, Package depth: 142 mm, Package height: 55 mm. DVD write speed: 16x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.