location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DLP2029/93 mobile device charger Universal Black Cigar lighter Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLP2029/93
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLP2029/93
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6925970713351
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:53:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips DLP2029/93 mobile device charger Universal Black Cigar lighter Auto
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Universal
  • - Charger type: Auto
  • - Power source type: Cigar lighter
  • - Black
  • - LED indicators
  • - Over current, Over voltage, Overheating
  • - 12 - 24 V
Long product name Philips DLP2029/93 mobile device charger Universal Black Cigar lighter Auto :
The long product name of Philips DLP2029/93 mobile device charger Universal Black Cigar lighter Auto. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Car Charger, USB port 5V / 2.1A, Cigarette port 12 to 24V, 1.5A / 12V - 24V, 1.5A, 145 g
More>>>
Philips DLP2029/93 mobile device charger Universal Black Cigar lighter Auto:
The official description of Philips DLP2029/93 mobile device charger Universal Black Cigar lighter Auto as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

To cater all your electronics in car. You can use this 1 to 2 car cigarette lighter spliter for GPS and dash caremra, and 2 USB ports can charge your phones and tablet. The LED panel shows the voltage and current information at glance.

Short summary description Philips DLP2029/93 mobile device charger Universal Black Cigar lighter Auto:
This short summary of the Philips DLP2029/93 mobile device charger Universal Black Cigar lighter Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DLP2029/93, Auto, Cigar lighter, Black

Long summary description Philips DLP2029/93 mobile device charger Universal Black Cigar lighter Auto:
This is an auto-generated long summary of Philips DLP2029/93 mobile device charger Universal Black Cigar lighter Auto based on the first three specs of the first five spec groups.

Philips DLP2029/93. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Universal. Input voltage: 12 - 24 V. USB 2.0 ports quantity: 2, Power protection features: Over current, Over voltage, Overheating. Product colour: Black

Performance
Charger compatibility *
Universal
Power source type *
Cigar lighter
USB 2.0 ports quantity
2
Charger type *
Auto
Power protection features
Over current, Over voltage, Overheating
Compatibility
iPad, iPod, iPhone, GPS units, Bluetooth devices, most devices with a USB cable
Design
Product colour *
Black
LED indicators
Charging
Power
Input voltage
12 - 24 V
Input current
1.5 A
Weight & dimensions
Width
84.7 mm
Depth
83.7 mm
Height
96.5 mm
Weight
145 g
Packaging data
Quantity per pack
1 pc(s)
Package type
Carton
Package tare weight
37 g
Package width
95 mm
Package depth
95 mm
Package height
115 mm
Package weight
182 g
Other features
Gross weight of outer carton
4.55 kg
Height (cm) outer carton
22.5 cm
Length (cm) outer carton
40.5 cm
Net weight of outer carton
3.48 kg
Packaging net weight
0.145 kg
Packaging tare weight
0.037 kg
Quantity outer carton
24 pc(s)
Tare weight outer carton
1.07 kg
Type of shelf-placement
Hanging
Width (cm) outer carton
29.5 cm
Maximum input power
12 W
Output power description
USB port 5V / 2.1A, Cigarette port 12 to 24V, 1.5A