location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DLN1762/10 Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLN1762/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLN 1762/10
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips DLN1762/10 Black, Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Green
  • - Polyester
  • - 7.49 kg
Long product name Philips DLN1762/10 Black, Green :
The long product name of Philips DLN1762/10 Black, Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Slim folder case for iPad 2
More>>>
Philips DLN1762/10 Black, Green:
The official description of Philips DLN1762/10 Black, Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily carry your iPad anywhere with our Tri-layer Slim Folder. Its slim layered design features aircell foam to absorb shock, and moulded construction for added strength. The lint-free interior prevents scratches and cleans your device.

Short summary description Philips DLN1762/10 Black, Green:
This short summary of the Philips DLN1762/10 Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DLN1762/10, iPad 2, 7.49 kg

Long summary description Philips DLN1762/10 Black, Green:
This is an auto-generated long summary of Philips DLN1762/10 Black, Green based on the first three specs of the first five spec groups.

Philips DLN1762/10. Compatibility: iPad 2. Weight: 7.49 kg

Features
Compatibility *
iPad 2
Material *
Polyester
Product main colour *
Black, Green
Weight & dimensions
Width
325 mm
Height
470 mm
Weight & dimensions
Interior dimensions (W x D x H)
159 x 213 x 292 mm
Weight
7.49 kg
Packaging data
Package weight
208 g
Other features
Dimensions (WxDxH)
325 x 500 x 470 mm
Package dimensions (WxDxH)
210 x 249 x 20 mm