location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DLM99995/97 mobile device charger MP3, Mobile phone Black AC, USB Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLM99995/97
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLM99995/97
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585172616 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips DLM99995/97 mobile device charger MP3, Mobile phone Black AC, USB Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: MP3, Mobile phone
  • - Charger type: Indoor
  • - Power source type: AC, USB
  • - Black
  • - LED indicators
More>>>
Short summary description Philips DLM99995/97 mobile device charger MP3, Mobile phone Black AC, USB Indoor:
This short summary of the Philips DLM99995/97 mobile device charger MP3, Mobile phone Black AC, USB Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DLM99995/97, Indoor, AC, USB, Black

Long summary description Philips DLM99995/97 mobile device charger MP3, Mobile phone Black AC, USB Indoor:
This is an auto-generated long summary of Philips DLM99995/97 mobile device charger MP3, Mobile phone Black AC, USB Indoor based on the first three specs of the first five spec groups.

Philips DLM99995/97. Charger type: Indoor, Power source type: AC, USB, Charger compatibility: MP3, Mobile phone. Product colour: Black

Performance
Charger compatibility *
MP3, Mobile phone
Power source type *
AC, USB
Charger type *
Indoor
Compatibility
Apple: iPhone, 3G, iPod
Design
Product colour *
Black
LED indicators
Power
Weight & dimensions
Weight
49 g
Packaging data
Quantity per pack
1 pc(s)
Package type
Carton
Package tare weight
16 g
Package width
51 mm
Package depth
141 mm
Package height
102 mm
Package weight
65 g
Logistics data
EAN/UPC/GTIN (packaging)
609585172616
Logistics data
Master (outer) case GTIN (EAN/UPC)
20609585172610
Shipping (inner) case GTIN (EAN/UPC)
10609585172613
Other features
Gross weight inner carton
0.544 kg
Gross weight of outer carton
3.538 kg
Height (cm) inner carton
20.5 cm
Height (cm) outer carton
36.8 cm
Length (cm) inner carton
24.6 cm
Length (cm) outer carton
51.6 cm
Net weight inner carton
0.294 kg
Net weight of outer carton
1.764 kg
Packaging net weight
0.049 kg
Packaging tare weight
0.016 kg
Quantity inner carton
6 pc(s)
Quantity outer carton
36 pc(s)
Tare weight inner carton
0.25 kg
Tare weight outer carton
1.774 kg
Width (cm) inner carton
11.4 cm
Width (cm) outer carton
22.4 cm