location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DLM69012/17 mobile phone case Cover Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLM69012/17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLM69012/17
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585180130 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips DLM69012/17 mobile phone case Cover Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - For iPhone 3G & 3GS
Long product name Philips DLM69012/17 mobile phone case Cover Pink :
The long product name of Philips DLM69012/17 mobile phone case Cover Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Silicone case, for iPhone 3G & 3GS, Silicone, Pink
More>>>
Philips DLM69012/17 mobile phone case Cover Pink:
The official description of Philips DLM69012/17 mobile phone case Cover Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Soft and strong, this case adds both grip and personality to your iPhone in one protective layer. The patterned silicone fits like a glove while showing your own unique style.

Gripable protection
- Quick and easy protection in a snap
- Silicone adds grip and protection

Convenient access
- Access to all controls and dock connector
- Access to iPhone side controls and camera

Fashionable and fun
- Patterned case shows your unique style.

Short summary description Philips DLM69012/17 mobile phone case Cover Pink:
This short summary of the Philips DLM69012/17 mobile phone case Cover Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DLM69012/17, Cover, Apple, iPhone 3G, 3GS, Pink

Long summary description Philips DLM69012/17 mobile phone case Cover Pink:
This is an auto-generated long summary of Philips DLM69012/17 mobile phone case Cover Pink based on the first three specs of the first five spec groups.

Philips DLM69012/17. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 3G, 3GS, Surface coloration: Pattern, Product colour: Pink

Features
Compatibility *
iPhone 3G, 3GS
Case type *
Cover
Material *
Silicone
Product colour *
Pink
Surface coloration
Pattern
Brand compatibility *
Apple
Weight & dimensions
Weight
53 g
Packaging data
Quantity per pack
1 pc(s)
Package width
127 mm
Package depth
20 mm
Package height
178 mm
Package weight
101 g
Package type
Box
Other features
Number of products included
1 pc(s)