location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DLM68068/17 mobile phone screen/back protector Anti-glare screen protector Apple 5 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLM68068/17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLM68068/17
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585179479 show
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips DLM68068/17 mobile phone screen/back protector Anti-glare screen protector Apple 5 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - For iPhone 3G & 3GS
Long product name Philips DLM68068/17 mobile phone screen/back protector Anti-glare screen protector Apple 5 pc(s) :
The long product name of Philips DLM68068/17 mobile phone screen/back protector Anti-glare screen protector Apple 5 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Screen protectors, for iPhone 3G & 3GS, 20 g
More>>>
Philips DLM68068/17 mobile phone screen/back protector Anti-glare screen protector Apple 5 pc(s):
The official description of Philips DLM68068/17 mobile phone screen/back protector Anti-glare screen protector Apple 5 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These shields add a layer of anti-glare protection against dust and smudges to the screen of your iPhone using static adhesion, so they're easy to apply and remove without leaving sticky residue. Five individual screen protectors included.

Screen protection
- Five anti-glare Surface Shield screen protectors
- Surface Shield screen protector included

Easy application
- Static adhesion for easy application and removal.

Short summary description Philips DLM68068/17 mobile phone screen/back protector Anti-glare screen protector Apple 5 pc(s):
This short summary of the Philips DLM68068/17 mobile phone screen/back protector Anti-glare screen protector Apple 5 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DLM68068/17, Apple, iPhone 3G, 3GS, Transparent, 5 pc(s)

Long summary description Philips DLM68068/17 mobile phone screen/back protector Anti-glare screen protector Apple 5 pc(s):
This is an auto-generated long summary of Philips DLM68068/17 mobile phone screen/back protector Anti-glare screen protector Apple 5 pc(s) based on the first three specs of the first five spec groups.

Philips DLM68068/17. Brand compatibility: Apple, Compatibility: iPhone 3G, 3GS. Product colour: Transparent. Quantity per pack: 5 pc(s)

Features
Protector type *
Anti-glare screen protector
Compatibility *
iPhone 3G, 3GS
Device type
Mobile phone/Smartphone
Brand compatibility *
Apple
Performance
Product colour
Transparent
Weight & dimensions
Weight
20 g
Package width
140 mm
Package depth
2.5 mm
Package height
203 mm
Package weight
30 g
Packaging content
Quantity per pack *
5 pc(s)
Package type
Box