location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DLA71028 Transparent Polycarbonate

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLA71028
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLA71028/17
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips DLA71028 Transparent Polycarbonate :
The long product name of Philips DLA71028 Transparent Polycarbonate. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HybridShell For iPod nano G4
More>>>
Philips DLA71028 Transparent Polycarbonate:
The official description of Philips DLA71028 Transparent Polycarbonate as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect your iPod in a clear shell
with non-slip silicone back


Tough and transparent, HybridShell is a fusion of crystal-clear polycarbonate with a non-slip rubberised back. This combination provides strong protection plus grip in one unique case. The case also features built-in screen protection.

Tough protection
- Crystal clear polycarbonate case

Grippable protection
- Silicone dots increase grip

Convenient access
- Access to all controls and dock connector
- Access to headphone jack

Screen protection
- Case provides built-in screen protection

Short summary description Philips DLA71028 Transparent Polycarbonate:
This short summary of the Philips DLA71028 Transparent Polycarbonate data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DLA71028, Transparent, iPod nano G4, Polycarbonate

Long summary description Philips DLA71028 Transparent Polycarbonate:
This is an auto-generated long summary of Philips DLA71028 Transparent Polycarbonate based on the first three specs of the first five spec groups.

Philips DLA71028. Product colour: Transparent, Compatibility: iPod nano G4, Material: Polycarbonate

Features
Product colour *
Transparent
Features
Compatibility *
iPod nano G4
Material *
Polycarbonate