Long product name Philips DLA71027 Transparent Silicone
:
The long product name of Philips DLA71027 Transparent Silicone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Jam Jacket Earphone Management For iPod nano G4
More>>>
Philips DLA71027 Transparent Silicone:
The official description of Philips DLA71027 Transparent Silicone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Protect your iPod in style
in a silicone case with Earphone Management
Wrap it up in a Jam Jacket — the no-slip silicone case that adds a grippable layer of protection to your iPod. This case features a raised texture and Earphone Management for convenient storage of your Apple earphones and cord.
Grippable protection
- Silicone adds grip and protection
Earphone Management
- Case stores Apple headphones, manages cord
Convenient access
- Access to all controls and dock connector
- Access to headphone jack
Short summary description Philips DLA71027 Transparent Silicone:
This short summary of the Philips DLA71027 Transparent Silicone data-sheet is auto-generated and uses the product title and the first six key specs.
Philips DLA71027, Transparent, iPod nano G4, Silicone
Long summary description Philips DLA71027 Transparent Silicone:
This is an auto-generated long summary of Philips DLA71027 Transparent Silicone based on the first three specs of the first five spec groups.
Philips DLA71027. Product colour: Transparent, Compatibility: iPod nano G4, Material: Silicone