Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DLA67020D/10 Shell case Transparent MP3/MP4 player case

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLA67020D/10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLA67020D/10
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581509385
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 22073
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 21 Dec 2017 17:20:18
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips DLA67020D/10 Shell case Transparent MP3/MP4 player case:
This short summary of the Philips DLA67020D/10 Shell case Transparent MP3/MP4 player case data-sheet is auto-generated and uses the product title and the first six key specs.
Philips DLA67020D/10, 53 g, 127 mm, 20 mm, 177.8 mm, 101 g, 1 pc(s)
Long summary description Philips DLA67020D/10 Shell case Transparent MP3/MP4 player case :

Philips DLA67020D/10. Weight: 53 g. Package width: 127 mm, Package depth: 20 mm, Package height: 177.8 mm. Number of products included: 1 pc(s)

This is an auto-generated long summary of Philips DLA67020D/10 Shell case Transparent MP3/MP4 player case based on the first three specs of the first five spec groups.
Technical details
Case type *
The size, shape and style of the case.
Shell case
Colour of product *
The colour e.g. red, blue, green, black, white.
Transparent
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Polycarbonate
Brand compatibility *
What other brands this brand can be used with.
Apple
Compatibility *
The other products, software and hardware this product can be used with.
iPod touch
Protection features *
Physical effects from which the product is protected e.g. water resistant, crash proof.
Scratch resistant
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Case carrying style
How the case is carried e.g. over one shoulder, on the back (with backpack straps).
Hand (carrying), Pocket (carrying)
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
53 g
Packaging data
Package width
The distance from one side of the packaging to the other.
127 mm
Package depth
The distance from the front to the back of the packaging.
20 mm
Package height
The distance from the top to the bottom of the packaging.
177.8 mm
Package weight
Weight of the packaged product.
101 g
Packaging content
Number of products included
The number of products that are included in the package.
1 pc(s)
X