Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SPEAKERS DGX220 00 Wired

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPEAKERS DGX220 00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGX220/00 show
Show alternative article codes used in the online market place
Category
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9627
This statistic is based on the 96850 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2019 20:36:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SPEAKERS DGX220 00 Wired :
The short editorial description of Philips SPEAKERS DGX220 00 Wired

SPEAKERS DGX220 00 IN (NMS)
More>>>
Philips SPEAKERS DGX220 00 Wired:
The official marketing text of Philips SPEAKERS DGX220 00 Wired as supplied by the manufacturer

Digital sound quality .
Your computer never sounded so good .
Add a powerful audio dimension to your music, games, movies and Internet with high quality digital sound from the DGX220 speakers on your PC or notebook.
Your computer never sounded so good :
-Enjoy PC audio with the quality of a home audio system .
-Over 75 years of audio experience .
-Digital sound delivers a clean signal for perfect quality .
-Easy to use Sound Agent 2 optimises the audio experience .
-Class ‘D’ digital amplifier for quality sound performance .
Experience true multimedia :
Compatible with music, games, film & Internet audio sources .
Easy to connect to either a PC or a laptop .
Hear every detail :
-Bass reflex speakers deliver a powerful, deeper bass
-Philips patented Ultra Bass technology enhances bass tones .
-Adds dynamics back to MP3's that were lost during ripping .
Easy to use :
-Easy connection via USB to your PC or laptop .
-Power is delivered via the USB cable.
-Headphone jack for better personal music enjoyment .
-Magnetic shielding eliminates computer screen distortion .

Short summary description Philips SPEAKERS DGX220 00 Wired:
This short summary of the Philips SPEAKERS DGX220 00 Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SPEAKERS DGX220 00, Wired, 120 - 20000 Hz

Long summary description Philips SPEAKERS DGX220 00 Wired:
This is an auto-generated long summary of Philips SPEAKERS DGX220 00 Wired based on the first three specs of the first five spec groups.

Philips SPEAKERS DGX220 00. Connectivity technology: Wired. Frequency range: 120 - 20000 Hz

Audio
Frequency range
120 - 20000 Hz
Ports & interfaces
Connectivity technology *
Wired
Connector(s)
Headphone 3.5 mm,Microphone Microphone socket, USB USB 2.0, Connector USB 'A' Plug,Power USB bus power.
Weight & dimensions
Weight
1.52 kg
Other features
Speaker power
4 W
Bundled software
Installation CD, Quick install guide
Dimensions (WxDxH)
120 x 275 x 230 mm
I/O ports
1 Free USB port
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 19:39:23
Uk has collected 2 expert reviews for Philips SPEAKERS DGX220 00 Wired and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 19:39:28
Nl heeft 2 proffesionele recensies verzameld voor Philips SPEAKERS DGX220 00 Bedraad. Het gemiddelde van deze proffesionele recensies is 60 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 19:39:24
Fr a recueilli 2 avis d’experts pour Philips SPEAKERS DGX220 00 Avec fil et la note moyenne est de 60 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 19:39:26
De hat 2 Expertenmeinungen über Philips SPEAKERS DGX220 00 Verkabelt eingeholt. Das duchschnittliche Epertenrating ist 60 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 19:39:24
Testseek ha raccolto 2 recensioni da parte di esperti per Philips SPEAKERS DGX220 00 Cablato e la valutazione media da parte degli esperti è di 60 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 19:39:24
Es ha coleccionado 2 opiniones de expertos para Philips SPEAKERS DGX220 00 Alámbrico y la calificación media es 60 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 19:39:30
Dk har samlet 2 ekspertanmeldelser for Philips SPEAKERS DGX220 00 Ledningsført og den gennemsnitlige ekspertbedømmelse er 60 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 19:39:25
Se har samlat in 2 experttester för Philips SPEAKERS DGX220 00 Kabel och det genomsnittliga betyget är 60 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Review comments Score
v3.co.uk
Updated:
2019-12-02 19:39:22
USB powered speakers from Philips...
60%