Philips DCR2020 Digital Cable Receiver, 2 MB, 950 - 2150 MHz, 950 - 2150 Hz, 60 MHz, 10 W, 7 W
Philips DCR2020 Digital Cable Receiver. Flash memory: 2 MB. Frequency range: 950 - 2150 MHz, Frequency range: 950 - 2150 Hz. Processor frequency: 60 MHz. Power consumption (typical): 10 W, Power consumption (standby): 7 W, Power: 10 W. Width: 238 mm, Depth: 145 mm, Height: 42 mm