Philips logo

Philips DCP850 Docking Entertainment System

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
58916
Info modified on:
14 Mar 2024, 18:34:23
Short summary description Philips DCP850 Docking Entertainment System:

Philips DCP850 Docking Entertainment System, 32 - 320 Kbit/s, 21.6 cm (8.5"), 480 x 234 pixels, 210 x 178 x 39 mm, 1.1 kg, 200 cd/m²

Long summary description Philips DCP850 Docking Entertainment System:

Philips DCP850 Docking Entertainment System. MP3 bit rates: 32 - 320 Kbit/s. Display diagonal: 21.6 cm (8.5"), Display resolution: 480 x 234 pixels. Package dimensions (WxDxH): 210 x 178 x 39 mm. Weight: 1.1 kg, Display brightness: 200 cd/m², Pixel pitch: 0.13 x 0.245 mm. Master (outer) case gross weight: 4.7 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.