Philips logo

Philips Docking Entertainment System DCP850/05

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25904
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Docking Entertainment System DCP850/05:

Philips Docking Entertainment System DCP850/05, CD, DVD, 21.6 cm (8.5"), 480 x 234 pixels, LCD, 16:9, 30 ms

Long summary description Philips Docking Entertainment System DCP850/05:

Philips Docking Entertainment System DCP850/05. Disc types supported: CD, DVD. Display diagonal: 21.6 cm (8.5"), Display resolution: 480 x 234 pixels, Display: LCD. Signal-to-Noise Ratio (SNR): 80 dB. Audio formats supported: MP3. Weight: 1.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.