location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DCM292/12 home audio system Home audio micro system 20 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCM292/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCM292/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581537432
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips DCM292/12 home audio system Home audio micro system 20 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home audio micro system 20 W Black
  • - Optical disc player
  • - Built-in speaker(s)
  • - MP3 playback
  • - Equalizer
Long product name Philips DCM292/12 home audio system Home audio micro system 20 W Black :
The long product name of Philips DCM292/12 home audio system Home audio micro system 20 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCM292, Sleek micro music system, dock for iPhone/iPod
More>>>
Philips DCM292/12 home audio system Home audio micro system 20 W Black:
The official description of Philips DCM292/12 home audio system Home audio micro system 20 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Obsessed with sound

Sound that fits your home

Play and charge your iPhone/iPod with the Philips sleek micro music system. Sleek, flat and wall-mountable, it fits any decor. Enjoy music from CDs, or connect your portable player to the USB Direct or MP3 link for all-round music pleasure.

Enjoy your music from multiple sources

- Play and charge your iPod/iPhone simultaneously
- USB Direct for MP3/WMA music playback
- MP3 Link for portable music playback
- Play MP3/WMA-CD, CD and CD-RW
- Digital tuning with preset stations for extra convenience

Enrich your sound experience

- Digital Sound Control for optimised music style settings
- Dynamic Bass Boost for deep and dramatic sound
- 20 W RMS total output power

Design that blends into your interior

- Motorised sliding front door adding style and elegance
- Wall-mountable option for flexible placement

Short summary description Philips DCM292/12 home audio system Home audio micro system 20 W Black:
This short summary of the Philips DCM292/12 home audio system Home audio micro system 20 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DCM292/12, Home audio micro system, Black, 20 W, 7.62 cm (3"), FM, LCD

Long summary description Philips DCM292/12 home audio system Home audio micro system 20 W Black:
This is an auto-generated long summary of Philips DCM292/12 home audio system Home audio micro system 20 W Black based on the first three specs of the first five spec groups.

Philips DCM292/12. Type: Home audio micro system, Product colour: Black. RMS rated power: 20 W, Subwoofer driver diameter (imperial): 7.62 cm (3"). Supported radio bands: FM. Display type: LCD. Headphone connectivity: 3.5 mm

Design
Type *
Home audio micro system
Product colour *
Black
Optical disc player *
Yes
Multimedia
Number of speakers *
2
RMS rated power *
20 W
Built-in speaker(s)
Yes
Subwoofer driver diameter (imperial)
7.62 cm (3")
Radio
Supported radio bands *
FM
Radio Data System (RDS)
Yes
Preset stations quantity
20
Display
Display type
LCD
Ports & interfaces
Headphone connectivity
3.5 mm
Headphone outputs
1
Line-in
Yes
Performance
MP3 playback
Yes
Audio formats supported *
MP3, WMA
Ergonomics
Equalizer
Yes
Integrated clock
Yes
Power
Power consumption (standby)
1 W
Weight & dimensions
Depth
103.5 mm
Height
245 mm
Package width
620 mm
Package depth
165 mm
Package height
250 mm
Package weight
5.5 kg
Packaging content
Remote control included
Yes
Manual
Yes
Quick start guide
Yes
Other features
Apple docking compatibility
iPod classic, iPod nano 1st generation, iPod nano 2nd generation, iPod nano 3rd generation, iPod nano 4th generation, iPod nano 5th generation, iPod touch, iPod touch 2nd generation, iPod touch 2nd gen 8/16/32 GB, iPod mini
Speaker width
56.5 cm
Power requirements
110 - 240 V, 50/60Hz
CD-R playback
Yes
CD-RW playback
Yes
DVD Audio playback
No
Media types supported
CD, CD-R, CD-RW, MP3-CD, WMA-CD, USB flash drive
Sound enhancement technology
Dynamic Bass Boost, digital sound control
USB direct modes
Play/Pause, Previous/Next, Repeat, Shuffle, Stop
Auto digital tuning
Yes
Antenna type
FM fixed pigtail antenna