Philips Docking Entertainment System DCM230/12, 2.0 channels, 30 W, 3.5 mm, iPod, FM, MW, LCD
Philips Docking Entertainment System DCM230/12. Audio output channels: 2.0 channels, RMS rated power: 30 W. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPod. Supported radio bands: FM, MW. Display: LCD