Philips logo

Philips DC276 Audio Docking Kit

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69811
Info modified on:
14 Mar 2024, 19:44:28
Short summary description Philips DC276 Audio Docking Kit:

Philips DC276 Audio Docking Kit, Apple, HDD6330/ HDD6320/ HDD1850/ HDD1840/ HDD1835/ HDD1830/ HDD1820/ HDD1635/ HDD1630/ HDD1620/ ..., Apple 30-pin

Long summary description Philips DC276 Audio Docking Kit:

Philips DC276 Audio Docking Kit. Basic device type: MP3/MP4 player, Brand compatibility: Apple, Compatibility: HDD6330/ HDD6320/ HDD1850/ HDD1840/ HDD1835/ HDD1830/ HDD1820/ HDD1635/ HDD1630/ HDD1620/ .... Docking connector type: Apple 30-pin

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.