location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Cordless phone with answering machine D7051B/38

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless phone with answering machine D7051B/38
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D7051B/38
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581666415
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Cordless phone with answering machine D7051B/38
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk DECT telephone Black
  • - Answering machine Intercom
  • - Speakerphone 250 entries
  • - Caller ID Alarm clock Programmable hot keys
  • - TFT Built-in display 5.08 cm (2")
  • - Nickel-Metal Hydride (NiMH) 550 mAh Talk time: 20 h Standby time: 250 h
Long product name Philips Cordless phone with answering machine D7051B/38 :
The long product name of Philips Cordless phone with answering machine D7051B/38. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

D705, 2.0", TFT, 550mAh, NiMH, Eco+, 2.5mm
More>>>
Philips Cordless phone with answering machine D7051B/38:
The official description of Philips Cordless phone with answering machine D7051B/38 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience true convenience
High contrast, 5.1 cm (2.0") TFT color display
Up to 60 min. message on your answering machine
Privacy settings: call barring, silence mode with filtering
Baby monitor alerts you when baby needs your attention
2.5mm headphone jack and beltclip for easy handsfree calling
Textured back cover for non-slip grip
Up to 20 hours of talk time
b>Exceptional sound
HQ-Sound: high quality acoustic engineering for superb sound
MySound profiles to match your sound preference
Full-duplex echo cancellation ensures a smooth conversation
Freestanding handset with a speaker for easy handsfree calls
Eco-conscious product
Low radiation (ECO and ECO+ modes) and power consumption

Short summary description Philips Cordless phone with answering machine D7051B/38:
This short summary of the Philips Cordless phone with answering machine D7051B/38 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Cordless phone with answering machine D7051B/38, DECT telephone, Speakerphone, 250 entries, Caller ID, Black

Long summary description Philips Cordless phone with answering machine D7051B/38:
This is an auto-generated long summary of Philips Cordless phone with answering machine D7051B/38 based on the first three specs of the first five spec groups.

Philips Cordless phone with answering machine D7051B/38. Type: DECT telephone. Speakerphone, Phonebook capacity: 250 entries. Caller ID. Display diagonal: 5.08 cm (2"). Product colour: Black

Performance
Recording time
60 min
Type *
DECT telephone
Answering machine *
Yes
Intercom
Yes
Number of melodies
10
Silent mode
Yes
Design
Mounting type *
Desk
Product colour *
Black
Buttons quantity
22
Backlight buttons
Yes
Anti-slip grip
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
250 entries
Dialer location
Handset
Microphone mute
Yes
Multi base capability
1
Multi handset capability
4
Call management
Caller ID *
Yes
Redialing
Yes
Redial list capacity
20
Call log entries
50
Management features
Alarm clock
Yes
Clock with calendar
Yes
Programmable hot keys
Yes
Indication
Battery capacity indicator
Yes
Indication
LED indicators
Yes
Battery charge indicator
Yes
Display
Display
TFT
Display diagonal
5.08 cm (2")
Backlight display
Yes
Backlight colour
White
Built-in display *
Yes
Display number of colours
262144 colours
Ports & interfaces
Wireless connection
Yes
Headset connectivity
2.5 mm
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
550 mAh
Battery recharge time
8 h
Talk time
20 h
Standby time
250 h
Power consumption (typical)
0.75 W
Weight & dimensions
Cable length
1.8 m
Package width
185 mm
Package depth
80 mm
Package height
136 mm
Other features
Packaging net weight
0.402 kg
Packaging tare weight
0.092 kg
Battery level indicator
Yes
Package weight
0.494 kg