location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips D6052B/38 telephone DECT telephone Caller ID Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D6052B/38
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D6052B/38
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581666217
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips D6052B/38 telephone DECT telephone Caller ID Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk DECT telephone Black
  • - Answering machine Intercom Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Speakerphone 100 entries
  • - Caller ID Alarm clock Programmable hot keys
  • - TFT Built-in display 4.32 cm (1.7")
  • - Plug and Play
  • - Nickel-Metal Hydride (NiMH) 550 mAh Talk time: 18 h Standby time: 250 h
More>>>
Short summary description Philips D6052B/38 telephone DECT telephone Caller ID Black:
This short summary of the Philips D6052B/38 telephone DECT telephone Caller ID Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips D6052B/38, DECT telephone, Speakerphone, 100 entries, Caller ID, Black

Long summary description Philips D6052B/38 telephone DECT telephone Caller ID Black:
This is an auto-generated long summary of Philips D6052B/38 telephone DECT telephone Caller ID Black based on the first three specs of the first five spec groups.

Philips D6052B/38. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 100 entries. Caller ID. Display diagonal: 4.32 cm (1.7"). Product colour: Black. Number of handsets included: 2

Performance
Recording time
30 min
Type *
DECT telephone
Answering machine *
Yes
Intercom
Yes
Maximum indoor range
50 m
Maximum outdoor range
300 m
Ringer type
Polyphonic
Number of melodies
15
Design
Mounting type *
Desk
Product colour *
Black
Buttons quantity
22
Anti-slip grip
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
100 entries
Multi base capability
1
Multi handset capability
4
VIP group function
Yes
Call management
Caller ID *
Yes
Redial list capacity
20
Call waiting
Yes
Call list capacity phonebook
50
Management features
Alarm clock
Yes
Volume control
Digital
Clock with calendar
Yes
Programmable hot keys
Yes
Display
Display
TFT
Display diagonal
4.32 cm (1.7")
Display
Backlight display
Yes
Backlight colour
White
Built-in display *
Yes
Display number of colours
262144 colours
Ports & interfaces
Wireless connection
Yes
Plug and Play
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Battery type
AAA
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
550 mAh
Battery recharge time
8 h
Talk time
18 h
Standby time
250 h
Power consumption (typical)
0.75 W
Weight & dimensions
Cable length
1.8 m
Package width
185 mm
Package depth
110 mm
Package height
136 mm
Packaging content
Number of handsets included *
2
Other features
Number of products included
1 pc(s)
Packaging net weight
0.624 kg
Packaging tare weight
0.131 kg
Backlight
Yes
Battery level indicator
Yes
Quantity
1
Package weight
0.755 kg