location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Cordless phone with answering machine D4052W/38

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless phone with answering machine D4052W/38
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D4052W/38
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581665890
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Cordless phone with answering machine D4052W/38
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk DECT telephone White
  • - Answering machine Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Speakerphone 100 entries
  • - Caller ID
  • - FSTN Built-in display 4.57 cm (1.8")
  • - DC-in jack
  • - Nickel-Metal Hydride (NiMH) 550 mAh Talk time: 16 h Standby time: 250 h
Long product name Philips Cordless phone with answering machine D4052W/38 :
The long product name of Philips Cordless phone with answering machine D4052W/38. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Comfortable and convenient. D405 Duo White.
More>>>
Philips Cordless phone with answering machine D4052W/38:
The official description of Philips Cordless phone with answering machine D4052W/38 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With a curved shape for in call comfort, and the natural voice reproduction of HQ-Sound, relaxed conversations are effortless. Useful features like a large, full graphic display and backlit keypad, make staying in touch even easier.
- As convenient as it should be
- Exceptional sound
- Eco-conscious product

Short summary description Philips Cordless phone with answering machine D4052W/38:
This short summary of the Philips Cordless phone with answering machine D4052W/38 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Cordless phone with answering machine D4052W/38, DECT telephone, Speakerphone, 100 entries, Caller ID, White

Long summary description Philips Cordless phone with answering machine D4052W/38:
This is an auto-generated long summary of Philips Cordless phone with answering machine D4052W/38 based on the first three specs of the first five spec groups.

Philips Cordless phone with answering machine D4052W/38. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 100 entries. Caller ID. Display diagonal: 4.57 cm (1.8"). Product colour: White. Number of handsets included: 2

Performance
Recording time
25 min
Type *
DECT telephone
Answering machine *
Yes
Maximum indoor range
50 m
Maximum outdoor range
300 m
Ringer type
Polyphonic
Number of melodies
10
Sound enhancement technology
HQ-Sound
Design
Mounting type *
Desk
Product colour *
White
Buttons quantity
20
Big buttons
No
Phone features
Speakerphone *
Yes
Phonebook capacity *
100 entries
Dialer location
Handset
Polyphonic ring
Yes
Microphone mute
Yes
Multi base capability
1
Multi handset capability
4
Paging function
Yes
Call management
Caller ID *
Yes
Redialing
Yes
Redial list capacity
20
Call log entries
50
Call waiting
Yes
Management features
Volume control
Digital
Clock with calendar
Yes
Number of programmable buttons
2
Indication
Battery capacity indicator
Yes
LED indicators
Yes
Indication
Battery charge indicator
Yes
Display
Display
FSTN
Display diagonal
4.57 cm (1.8")
Backlight display
Yes
Backlight colour
White
Built-in display *
Yes
Display number of colours
Monochrome
Ports & interfaces
Wireless connection
Yes
DC-in jack
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
550 mAh
Battery recharge time
8 h
Talk time
16 h
Standby time
250 h
Power consumption (typical)
0.75 W
Network
Bluetooth
No
Weight & dimensions
Weight
573 g
Cable length
1.8 m
Package width
184 mm
Package depth
85 mm
Package height
135 mm
Packaging content
Number of handsets included *
2
Other features
Mac compatibility
No
Networking features
GAP
Number of products included
1 pc(s)
Quantity
1
Package weight
0.684 kg