location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips D4051W/38 telephone DECT telephone Caller ID White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D4051W/38
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D4051W/38
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871258166578 show
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips D4051W/38 telephone DECT telephone Caller ID White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk DECT telephone White
  • - Answering machine Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Speakerphone 100 entries
  • - Caller ID
  • - FSTN Built-in display 4.57 cm (1.8")
  • - DC-in jack
  • - Nickel-Metal Hydride (NiMH) 550 mAh Talk time: 16 h Standby time: 250 h
More>>>
Short summary description Philips D4051W/38 telephone DECT telephone Caller ID White:
This short summary of the Philips D4051W/38 telephone DECT telephone Caller ID White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips D4051W/38, DECT telephone, Speakerphone, 100 entries, Caller ID, White

Long summary description Philips D4051W/38 telephone DECT telephone Caller ID White:
This is an auto-generated long summary of Philips D4051W/38 telephone DECT telephone Caller ID White based on the first three specs of the first five spec groups.

Philips D4051W/38. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 100 entries. Caller ID. Display diagonal: 4.57 cm (1.8"). Product colour: White. Number of handsets included: 1

Performance
Recording time
25 min
Type *
DECT telephone
Answering machine *
Yes
Maximum indoor range
50 m
Maximum outdoor range
300 m
Ringer type
Polyphonic
Number of melodies
10
Sound enhancement technology
HQ-Sound
Design
Mounting type *
Desk
Product colour *
White
Buttons quantity
20
Big buttons
No
Phone features
Speakerphone *
Yes
Phonebook capacity *
100 entries
Dialer location
Handset
Polyphonic ring
Yes
Microphone mute
Yes
Multi base capability
1
Multi handset capability
4
Paging function
Yes
Call management
Caller ID *
Yes
Redialing
Yes
Redial list capacity
20
Call log entries
50
Call waiting
Yes
Management features
Volume control
Digital
Clock with calendar
Yes
Number of programmable buttons
2
Indication
Battery capacity indicator
Yes
Indication
Battery charge indicator
Yes
Display
Display
FSTN
Display diagonal
4.57 cm (1.8")
Backlight display
Yes
Backlight colour
White
Built-in display *
Yes
Display number of colours
Monochrome
Ports & interfaces
Wireless connection
Yes
DC-in jack
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
550 mAh
Battery recharge time
8 h
Talk time
16 h
Standby time
250 h
Power consumption (typical)
0.75 W
Network
Bluetooth
No
Weight & dimensions
Weight
338 g
Cable length
1.8 m
Package width
184 mm
Package depth
59 mm
Package height
135 mm
Packaging content
Number of handsets included *
1
Other features
Mac compatibility
No
Networking features
GAP
Number of products included
1 pc(s)
Quantity
1
Package weight
0.425 kg