location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips D4001W/38 telephone DECT telephone Caller ID White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D4001W/38
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D4001W/38
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581665487
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips D4001W/38 telephone DECT telephone Caller ID White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk DECT telephone White
  • - Intercom Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Speakerphone 100 entries
  • - Caller ID Alarm clock Programmable hot keys
  • - FSTN Built-in display 4.57 cm (1.8")
  • - Nickel-Metal Hydride (NiMH) 550 mAh Talk time: 16 h Standby time: 250 h
More>>>
Short summary description Philips D4001W/38 telephone DECT telephone Caller ID White:
This short summary of the Philips D4001W/38 telephone DECT telephone Caller ID White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips D4001W/38, DECT telephone, Speakerphone, 100 entries, Caller ID, White

Long summary description Philips D4001W/38 telephone DECT telephone Caller ID White:
This is an auto-generated long summary of Philips D4001W/38 telephone DECT telephone Caller ID White based on the first three specs of the first five spec groups.

Philips D4001W/38. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 100 entries. Caller ID. Display diagonal: 4.57 cm (1.8"). Product colour: White. Number of handsets included: 1

Performance
Type *
DECT telephone
Answering machine *
No
Intercom
Yes
Maximum indoor range
50 m
Maximum outdoor range
300 m
Ringer type
Polyphonic
Number of melodies
10
Design
Mounting type *
Desk
Product colour *
White
Buttons quantity
20
Backlight buttons
Yes
Anti-slip grip
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
100 entries
Microphone mute
Yes
Multi base capability
1
Multi handset capability
4
Call management
Caller ID *
Yes
Redialing
Yes
Redial list capacity
20
Call log entries
50
Call waiting
Yes
Management features
Alarm clock
Yes
Clock with calendar
Yes
Programmable hot keys
Yes
Indication
Battery capacity indicator
Yes
Display
Display
FSTN
Display diagonal
4.57 cm (1.8")
Backlight display
Yes
Backlight colour
White
Built-in display *
Yes
Ports & interfaces
Wireless connection
No
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Battery type
AAA
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
550 mAh
Battery recharge time
8 h
Talk time
16 h
Standby time
250 h
Power consumption (typical)
0.7 W
Weight & dimensions
Weight
321 g
Cable length
1.8 m
Package width
184 mm
Package depth
59 mm
Package height
135 mm
Packaging content
Number of handsets included *
1
Other features
Number of products included
1 pc(s)
Battery level indicator
Yes
Quantity
1
Package weight
0.408 kg