Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Cordless phone with answering machine D2352B/05

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless phone with answering machine D2352B/05
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D2352B/05
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185618838
Category
Call your friends, business partners or customers with one of these great telephones!
Telephones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15699
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 11 Sep 2019 16:04:36
The date of the most recent change of this product data-sheet in Icecat.
User manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Cordless phone with answering machine D2352B/05 :
  • - 25-min answering machine
  • - 1.8" display/white backlight
  • - Handset speakerphone
  • - 2 handsets
Long product name Philips Cordless phone with answering machine D2352B/05 :
The short editorial description of Philips Cordless phone with answering machine D2352B/05

100-240V, 50/60 Hz, 500mAh, AAA NiMh, 521 g
More>>>
Philips Cordless phone with answering machine D2352B/05:
The official marketing text of Philips Cordless phone with answering machine D2352B/05 as supplied by the manufacturer

The Philips D235 Cordless Phone packs HQ Sound and a large, clear display in a sleek, ergonomic design. Enjoy smart privacy modes, great comfort and the convenience of a built-in answering machine — all in easy hands-free style.

Nice and simple
- Easy to read 4.6 cm (1.8") display with white backlight
- Freestanding handset with a speaker for easy hands-free calls
- Up to 25 minutes of messages on your answering machine
- Textured back cover for non-slip grip
- Up to 16 hours of talk time on a single charge
- Programmable hot keys for quick dial
- Privacy settings: call block and call barring
- Caller ID – so you always know who is calling

Crystal clear sound
- The Parametric Equaliser delivers pure and clear sound
- Optimised antenna layout for great reception in any room
- Advanced sound testing and tuning for superb voice quality

Eco-conscious product
- Zero power emission when ECO+ mode is activated.

Caller ID – so you always know who is calling
Sometimes it's good to know who's calling before you answer. And our Caller ID lets you keep track of who's on the other end of the line.

Freestanding handset with a speaker for easy hands-free calls
Hands-free mode uses a built-in loudspeaker to amplify the voice of the caller, allowing you to speak and listen during a call without holding the phone to your ear. This is especially useful if you want to share the call with others or simply multitask.

Textured back cover for non-slip grip
The rear of the handset is treated with a special texture for added comfort and better grip.

Optimised antenna layout for great reception in any room
Our optimised antenna layout ensures strong and stable reception, even in areas of the house where cordless transmission is difficult. Now you can take a call wherever you are in the house, and enjoy a long, uninterrupted conversation even as you walk around.

The Parametric Equaliser delivers pure and clear sound
Our telephones use parametric equalisation in the digital sound processing to fine tune the sound response back to the intended linear frequency response curve, delivering sound that is pure and clear, for each conversation.

Programmable hot keys for quick dial
Now calling the people you care about most is easier than ever. With simple one-touch dialling, you will never have to search for their number again. You can programme up to 2 keys for instant calling.

Zero power emission when ECO+ mode is activated
Philips phones are energy efficient and designed to be respectful to the environment. The level of radiation emitted is reduced by up to 95% when the phone is charging. With ECO+ mode activation the radiation drops to zero.

Privacy settings: call block and call barring
Value your privacy and quiet time at home? Black List restricts specific numbers or those starting with certain digits, protecting you from receiving unwanted calls. You can choose to block up to 4 sets of numbers. Each set can consist of 1 to 24 digits. If the number of an incoming call starts with any of these number sets or are the exact numbers that you choose to block, your phone will not ring. With Call Barring, you can avoid the surprise of expensive phone bills by blocking calls from specific numbers starting with certain digits (for example, pay per call numbers).

Advanced sound testing and tuning for superb voice quality
We test the sound quality of our DECT phones the same way as high-end headphone manufacturers do. Using an advanced ear simulator, we can accurately re-create the way people actually hear. This helps our acoustic engineers to measure and fine-tune things like frequency response, distortion and overall hearing perception, to create perfect voice reproduction.

Short summary description Philips Cordless phone with answering machine D2352B/05:
This short summary of the Philips Cordless phone with answering machine D2352B/05 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Cordless phone with answering machine D2352B/05, DECT telephone, Wireless handset, Speakerphone, 50 entries, Caller ID, Black

Long summary description Philips Cordless phone with answering machine D2352B/05:
This is an auto-generated long summary of Philips Cordless phone with answering machine D2352B/05 based on the first three specs of the first five spec groups.

Philips Cordless phone with answering machine D2352B/05. Type: DECT telephone, Handset type: Wireless handset. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 50 entries. Caller ID. Display diagonal: 4.57 cm (1.8"). Product colour: Black. Number of handsets included: 2

Parametric Equaliser
Parametric Equaliser

Our telephones use parametric equalisation in the digital sound processing to fine tune the sound response back to the intended linear frequency response curve, delivering sound that is pure and clear, for each conversation.

Optimised antenna layout
Optimised antenna layout

Our optimised antenna layout ensures strong and stable reception, even in areas of the house where cordless transmission is difficult. Now you can take a call wherever you are in the house, and enjoy a long, uninterrupted conversation even as you walk around.

Programmable hot keys
Programmable hot keys

Now calling the people you care about most is easier than ever. With simple one-touch dialling, you will never have to search for their number again. You can programme up to 2 keys for instant calling.

Non-slip grip
Non-slip grip

The rear of the handset is treated with a special texture for added comfort and better grip.

Handset speakerphone
Handset speakerphone

Hands-free mode uses a built-in loudspeaker to amplify the voice of the caller, allowing you to speak and listen during a call without holding the phone to your ear. This is especially useful if you want to share the call with others or simply multitask.

Caller ID*
Caller ID*

Sometimes it's good to know who's calling before you answer. And our Caller ID lets you keep track of who's on the other end of the line.

Advanced sound testing

We test the sound quality of our DECT phones the same way as high-end headphone manufacturers do. Using an advanced ear simulator, we can accurately re-create the way people actually hear. This helps our acoustic engineers to measure and fine-tune things like frequency response, distortion and overall hearing perception, to create perfect voice reproduction.

Multiple privacy settings

Value your privacy and quiet time at home? Black List restricts specific numbers or those starting with certain digits, protecting you from receiving unwanted calls. You can choose to block up to 4 sets of numbers. Each set can consist of 1 to 24 digits. If the number of an incoming call starts with any of these number sets or are the exact numbers that you choose to block, your phone will not ring. With Call Barring, you can avoid the surprise of expensive phone bills by blocking calls from specific numbers starting with certain digits (for example, pay per call numbers).

Eco-conscious product
Eco-conscious product

Philips phones are energy efficient and designed to be respectful to the environment. The level of radiation emitted is reduced by up to 95% when the phone is charging. With ECO+ mode activation the radiation drops to zero.

Performance
Recording time
25 min
Type *
DECT telephone
Answering machine *
Yes
Handset type *
Wireless handset
Intercom
Yes
Maximum indoor range
50 m
Maximum outdoor range
300 m
Ringer type
Polyphonic
Number of melodies
10
GAP compatible
Yes
Design
Mounting type *
Desk
Product colour *
Black
Elderly phone *
No
Buttons quantity
20
Anti-slip grip
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
50 entries
Microphone mute
Yes
Multi handset capability
4
Paging function
Yes
Call management
Caller ID *
Yes
Redial list capacity
10
Call log entries
20
Call waiting
Yes
Call blocking
Yes
Management features
Volume control
Digital
Personalization
Menu
Programmable hot keys
Yes
Indication
Voicemail indication
Yes
Display
Display diagonal
4.57 cm (1.8")
Backlight display
Yes
Backlight colour
White
Built-in display *
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Battery type
AAA
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
500 mAh
Battery recharge time
8 h
Talk time
16 h
Standby time
200 h
Certificates
Specific absorption rate (SAR) value (EU)
0.1 W/kg
Weight & dimensions
Weight
521 g
Cable length
1.8 m
Package width
184 mm
Package depth
85 mm
Package height
135 mm
Package weight
616 g
Packaging content
Number of handsets included *
2
Other features
Signal strength indication
Yes
Packaging net weight
0.521 kg
Packaging tare weight
0.095 kg
Backlight
Yes
Battery level indicator
Yes
Quantity
1
Transmission encryption
Yes
Clock/Date display
Yes
Country Distributor
United Kingdom 1 distributor(s)