location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Cordless phone D2003B/FR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless phone D2003B/FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D2003B/FR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581674137
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Cordless phone D2003B/FR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk DECT telephone Black
  • - Intercom Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Speakerphone 50 entries
  • - Caller ID Programmable hot keys
  • - Built-in display 4.06 cm (1.6")
  • - Plug and Play DC-in jack
  • - Nickel-Metal Hydride (NiMH) 550 mAh Talk time: 16 h Standby time: 180 h
Long product name Philips Cordless phone D2003B/FR :
The long product name of Philips Cordless phone D2003B/FR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.6", 100-240V, 50/60Hz, 550mAh, 16h talk, 8h charge, 1.8m cord, Cordless, 3 handsets
More>>>
Philips Cordless phone D2003B/FR:
The official description of Philips Cordless phone D2003B/FR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our clever design gives you great sound reproduction without having to hold the phone to your ear - so you can talk completely handsfree. A true plug & play device with a user-friendly menu, a great chat has never been easier.

Nice and simple
- Freestanding handset with a speaker for easy handsfree calls
- Textured back cover for non-slip grip
- Menu in multiple local languages
- Easy to read 4.1cm (1.6") graphical display with backlight
- Programmable hot keys for quick dial
- Up to 16 hours talk time on a single charge
- Caller ID – so you always know who is calling

Crystal clear sound
- Parametric Equalizer delivers pure and clear sound
- Advanced sound testing & tuning for superb voice quality
- Optimized antenna layout for great reception in any room

Eco-conscious product
- Low radiation and power consumption

Short summary description Philips Cordless phone D2003B/FR:
This short summary of the Philips Cordless phone D2003B/FR data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Cordless phone D2003B/FR, DECT telephone, Speakerphone, 50 entries, Caller ID, Black

Long summary description Philips Cordless phone D2003B/FR:
This is an auto-generated long summary of Philips Cordless phone D2003B/FR based on the first three specs of the first five spec groups.

Philips Cordless phone D2003B/FR. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 50 entries. Caller ID. Display diagonal: 4.06 cm (1.6"). Product colour: Black. Number of handsets included: 3

Performance
Type *
DECT telephone
Answering machine *
No
Intercom
Yes
Maximum indoor range
50 m
Maximum outdoor range
300 m
Ringer type
Polyphonic
Number of melodies
10
ECO mode
Yes
GAP compatible
Yes
Design
Mounting type *
Desk
Product colour *
Black
Anti-slip grip
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
50 entries
Microphone mute
Yes
Multi base capability
1
Multi handset capability
4
Call management
Caller ID *
Yes
Redial list capacity
10
Call log entries
20
Call waiting
Yes
Management features
Programmable hot keys
Yes
Indication
Battery charge indicator
Yes
Display
Display diagonal
4.06 cm (1.6")
Backlight display
Yes
Backlight colour
Amber
Built-in display *
Yes
Ports & interfaces
Wireless connection
Yes
Plug and Play
Yes
DC-in jack
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Battery type
AAA
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
550 mAh
Battery recharge time
8 h
Talk time
16 h
Standby time
180 h
Certificates
Specific absorption rate (SAR) value (EU)
0.1 W/kg
Weight & dimensions
Weight
739 g
Cable length
1.8 m
Package width
250 mm
Package depth
100 mm
Package height
136 mm
Package weight
946 g
Packaging content
Number of handsets included *
3
Other features
Signal strength indication
Yes
Packaging net weight
0.739 kg
Packaging tare weight
0.207 kg
Gross weight (imperial)
0.946 kg (2.09 lbs)
Tare weight (imperial)
0.207 kg (0.456 lbs)
Package weight
0.946 kg
Clock/Date display
Yes