Philips logo

Philips D1301WA/96 telephone DECT telephone Caller ID Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38036
Info modified on:
11 Jul 2022, 13:51:34
Short summary description Philips D1301WA/96 telephone DECT telephone Caller ID Blue, White:

Philips D1301WA/96, DECT telephone, Wireless handset, 50 entries, Caller ID, Blue, White

Long summary description Philips D1301WA/96 telephone DECT telephone Caller ID Blue, White:

Philips D1301WA/96. Type: DECT telephone, Handset type: Wireless handset, Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 50 entries. Caller ID. Display diagonal: 4.06 cm (1.6"). Product colour: Blue, White. Number of handsets included: 1

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.