Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips CTX501BLK/00 2.2" Black mobile phone

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CTX501BLK/00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTX501BLK/00
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581520809
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you\'ll never have to write down or memorize them again and much, much more.
mobile phones
Data-sheet quality: created by Philips
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Dec 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 191994
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-12-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 23 Jan 2018 09:10:38
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips CTX501BLK/00 2.2" Black mobile phone:
This short summary of the Philips CTX501BLK/00 2.2" Black mobile phone data-sheet is auto-generated and uses the product title and the first six key specs.
Philips CTX501BLK/00, 5.59 cm (2.2"), 240 x 320 pixels, Bluetooth, 1800 mAh, Black
Long summary description Philips CTX501BLK/00 2.2" Black mobile phone :

Philips CTX501BLK/00. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Bluetooth. Battery capacity: 1800 mAh. Colour of product: Black

This is an auto-generated long summary of Philips CTX501BLK/00 2.2" Black mobile phone based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
5.59 cm (2.2")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 320 pixels
Display
The description of display that can includes display type, resolution, size etc.
TFT
Memory
User memory
60 MB
Maximum memory card size
The maximum size of memory card that can be used with this device.
8 GB
Camera
Sensor type
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Data transmission
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Video
Maximum frame rate
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
30 fps
Audio
Voice recording
Yes
Power
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1800 mAh
Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
User manual recycled paper
Yes
Display resolution (numeric)
Total number of pixels that display has.
240 pixels
EDGE
Yes
Motion JPEG frame rate
30 15
Total storage capacity
The total amount of data that can be stored on the device.
1 GB
Lead-free soldered product
Yes
Phone features
Vibrating alert
Yes
Slideshow
Yes
Text prediction system type
T9
Text prediction system
Yes
Other features
Handset weight
129.2 g
X