Philips CTS900 S900 Mobile Phone, Bar, Single SIM, 2 MP, Bluetooth, 710 mAh, Grey
Philips CTS900 S900 Mobile Phone. Form factor: Bar. SIM card capability: Single SIM. Display resolution: 176 x 220 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. WAP: 2.0. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 710 mAh, Standby time (2G): 280 h. Weight: 93.3 g. Product colour: Grey