Philips logo

Philips CTS890BLK S890 Mobile Phone

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22392
Info modified on:
14 Mar 2024, 18:36:10
Short summary description Philips CTS890BLK S890 Mobile Phone:

Philips CTS890BLK S890 Mobile Phone, Slider, Single SIM, 4.37 cm (1.72"), 128 x 160 pixels, 650 mAh, Black, Grey

Long summary description Philips CTS890BLK S890 Mobile Phone:

Philips CTS890BLK S890 Mobile Phone. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 4.37 cm (1.72"), Display resolution: 128 x 160 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 650 mAh, Standby time (2G): 200 h. Weight: 93 g. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.