Philips CTS660BLK S660 Mobile Phone, Bar, Single SIM, 4.37 cm (1.72"), 128 x 128 pixels, 1000 mAh, Black
Philips CTS660BLK S660 Mobile Phone. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 4.37 cm (1.72"), Display resolution: 128 x 128 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 250 h. Weight: 83 g. Product colour: Black