location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips CTS326GY/58 smartphone 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 3000 mAh Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CTS326GY/58
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTS326GY/58
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581738938
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:00:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips CTS326GY/58 smartphone 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 3000 mAh Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.7 cm (5") 720 x 1280 pixels
  • - 1.5 GHz
  • - 1 GB 8 GB MicroSD (TransFlash) 32 GB
  • - 4G Dual SIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 8 MP
  • - Lithium-Ion (Li-Ion) 3000 mAh
  • - Android 5.1
Long product name Philips CTS326GY/58 smartphone 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 3000 mAh Grey :
The long product name of Philips CTS326GY/58 smartphone 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 3000 mAh Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2G, 3 G, 4G, SMS, MMS, E-mail, WAP 2.0, Wi-Fi, BT 4.0, 154 g, CMOS, 8 MP Cam 3264 x 2448 px, 1 GB RAM, 8 GB ROM, micro SD, GPS, Android 5.1, 1.5 GHz 4 core, Li-Ion 3000 mAh, 650 h
More>>>
Philips CTS326GY/58 smartphone 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 3000 mAh Grey:
The official description of Philips CTS326GY/58 smartphone 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 3000 mAh Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smarter with IR connection
Thanks to its infra-red remote control technology, the Philips Smartphone S326 can manage your appliances at one go. Together with 3000mAh battery, 8MP camera, and 5” HD display, you can take life simpler but smarter.

Connect and enjoy
- Built-in IR remote control manages the appliances at one go
- Excellent surfing experience with dual 4G
- Dual SIM for 2 groups of contacts

Competitive specification
- Superlative Li-ion 3000mAh battery
- 5" HD IPS display for rich viewing details
- Quality shots with 8 megapixel autofocus camera with flash

IR Remote control
Empowered by the built-in IR function, your Philips mobile can control over 4,000 brands of home appliances and 200,000 remote control models through the remote control app that comes with the phone. You can now control
your TV, air-conditioner, DVD, lights with S326 and say goodbye to the most remote controls at home.

Dual 4G (FDD-LTE and TD-LTE)
Your Philips mobile phone incorporates dualmode 4G radio, which allows you to use mobile internet on a blazing speeds both in FDD-LTE and TD-LTE networks. Now you can enjoy wider LTE coverage with just one phone.

Li-ion 3000mAh battery
Your Philips mobile phone comes packed with a standout 3000mAh Li-ion battery for seamless and long lasting connections on the go. With such exceptional battery performance, you can banish nagging worries about missing important calls from both your professional and personal contacts. And when both work and family matters have been
tackled to your satisfaction, you can hone in on transcendent gaming and surfing experiences on a single charge, thanks to the phone's bestin-class power technology.

5" HD IPS display
Your Philips mobile phone comes endowed with an awesome 5" high definition display that brings you truly vibrant colors and razor-sharp detail. The IPS technology ensures great viewing from any angle, while the vibrant colors and vivid images render a full-bodied viewing experience. To top it off, navigating on the wide screen is also swift and effortless. Whether you are surfing your favorite websites or viewing your latest snapshots and videos, the 5" screen gives you an unbeatable visual treat while on the go.

8 MPixel AF camera with flash
Shoot like a pro on the go with the 8 megapixel autofocus camera on your Philips mobile phone. Capture life's fleeting moments - big or small - in crystal-clear quality and beam them to friends and family with pride. And a built-in flash means that you can take great photos even in dim lighting conditions -so you won't miss a memorable shot, night or day.

Dual SIM
Organize your life better and keep your contacts separate by using 2 different phone numbers. With Dual SIM, you don't need to carry 2 phones around.

Short summary description Philips CTS326GY/58 smartphone 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 3000 mAh Grey:
This short summary of the Philips CTS326GY/58 smartphone 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 3000 mAh Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Philips CTS326GY/58, 12.7 cm (5"), 1 GB, 8 GB, 8 MP, Android 5.1, Grey

Long summary description Philips CTS326GY/58 smartphone 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 3000 mAh Grey:
This is an auto-generated long summary of Philips CTS326GY/58 smartphone 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 3000 mAh Grey based on the first three specs of the first five spec groups.

Philips CTS326GY/58. Display diagonal: 12.7 cm (5"), Display resolution: 720 x 1280 pixels. Processor frequency: 1.5 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 3000 mAh. Product colour: Grey. Weight: 154 g

Display
Display diagonal *
12.7 cm (5")
Screen shape
Flat
Panel type
IPS
Display resolution *
720 x 1280 pixels
Display number of colours
16.78 million colours
Touchscreen type
Capacitive
Processor
Processor cores
4
Processor frequency *
1.5 GHz
Storage
User memory
5 GB
RAM capacity *
1 GB
Internal storage capacity *
8 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
32 GB
Camera
Rear camera resolution (numeric) *
8 MP
Rear camera resolution
3264 x 2448 pixels
Front camera type *
Single camera
Rear camera flash *
Yes
Sensor type
CMOS
Maximum frame rate
30 fps
Rear camera type *
Single camera
Auto focus
Yes
Video recording
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
2G standards
Edge, GPRS, GSM
3G standards *
WCDMA
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth profiles
A2DP, AVRCP, FTP, GAVDP, HSP, OPP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
2G bands (secondary SIM)
850, 900, 1800, 1900 MHz
4G bands supported
900, 1800, 2100, 2600 MHz
GPRS multislot class
12
WAP
2.0
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Design
Product colour *
Grey
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, File manager, Stopwatch, To-do list
Flight mode
Yes
Support for contact groups
Yes
Microphone mute
Yes
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
Position location *
Yes
Multimedia
Audio formats supported
ADPCM, AMR, APE, FLAC, MIDI, MP3, WAV, WMA
Video formats supported
3GP, H.263, H.264, MPEG4
Image formats supported
BMP, JPG
Voice codecs
AMR, EFR, FR, HR
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 5.1
App distribution platform
Google Play
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
3000 mAh
Talk time (3G) *
30 h
Standby time (3G) *
650 h
Weight & dimensions
Width
72.6 mm
Depth
8.95 mm
Height
144.3 mm
Weight *
154 g
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Cables included
USB
Battery pack
Yes
Headset included
Yes
Other features
Touchscreen
Yes
Voice recording
Yes
Rotating
Yes
Clock/version
Analogue, Digital, International clock
Language available: UI
English, Latvian, Estonian, Lithuanian, Polish, Romanian, Russian, Ukrainian
Memory management
Memory status, Dynamic memory allocation
Modem type
GPRS, SMS, EDGE, UL 50Mbps, LTE Cat4, CSFB, DL 150Mbps, LTE, WCDMA, HSDPA 21Mbps, HSUPA 5.76Mbps
Slideshow
Yes
Volume control
Digital
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:41:35
Uk has collected 1 expert review for Philips CTS326GY/58 smartphone 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 3000 mAh Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%