Philips CTS220BLK S220 Mobile Phone, Bar, Single SIM, 128 x 128 pixels, 1000 mAh, Black, Silver
Philips CTS220BLK S220 Mobile Phone. Form factor: Bar. SIM card capability: Single SIM. Display resolution: 128 x 128 pixels. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 336 h. Weight: 80 g. Product colour: Black, Silver