location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips CTD908GRY/40 smartphone 8.13 cm (3.2") Dual SIM Windows Mobile 6.5 3G 1380 mAh Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CTD908GRY/40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTD908GRY/40
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581541934
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips CTD908GRY/40 smartphone 8.13 cm (3.2") Dual SIM Windows Mobile 6.5 3G 1380 mAh Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.13 cm (3.2") 480 x 800 pixels
  • - SD 16 GB
  • - 3G Dual SIM MiniSIM
  • - Bluetooth
  • - Single camera 5 MP
  • - Lithium 1380 mAh
  • - Windows Mobile 6.5
Long product name Philips CTD908GRY/40 smartphone 8.13 cm (3.2") Dual SIM Windows Mobile 6.5 3G 1380 mAh Grey :
The long product name of Philips CTD908GRY/40 smartphone 8.13 cm (3.2") Dual SIM Windows Mobile 6.5 3G 1380 mAh Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.2" TFT(480x800), 64MB, MicroSD, USB 2.0, Bluetooth, 5MP, MP3, 1380mAh, 129g
More>>>
Philips CTD908GRY/40 smartphone 8.13 cm (3.2") Dual SIM Windows Mobile 6.5 3G 1380 mAh Grey:
The official description of Philips CTD908GRY/40 smartphone 8.13 cm (3.2") Dual SIM Windows Mobile 6.5 3G 1380 mAh Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart, stylish and indispensable
Supports two cards, two networks
The smart Philips D908 is your indispensable ally in business and leisure. Stay updated and
connected with seamless EVDO and GSM network connection and real-time video
calling. Plus, GPS navigation keeps you on track.
Stay close to what matters most
• Internet access on the move over WLAN
• Dual mode (EVDO and GSM), dual coverage
• Speak face-to-face via video call
• Powered by Windows Mobile 6.5
Find your way
• Built-in GPS for expedient navigation
Quick and easy messaging
• WVGA TFT touch screen
Multimedia essentials
• MicroSD memory card slot for extra memory/ data storage
• Enjoy Bluetooth stereo music
• 5 megapixel autofocus camera with flash

Short summary description Philips CTD908GRY/40 smartphone 8.13 cm (3.2") Dual SIM Windows Mobile 6.5 3G 1380 mAh Grey:
This short summary of the Philips CTD908GRY/40 smartphone 8.13 cm (3.2") Dual SIM Windows Mobile 6.5 3G 1380 mAh Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Philips CTD908GRY/40, 8.13 cm (3.2"), 480 x 800 pixels, 5 MP, Windows Mobile 6.5, Grey

Long summary description Philips CTD908GRY/40 smartphone 8.13 cm (3.2") Dual SIM Windows Mobile 6.5 3G 1380 mAh Grey:
This is an auto-generated long summary of Philips CTD908GRY/40 smartphone 8.13 cm (3.2") Dual SIM Windows Mobile 6.5 3G 1380 mAh Grey based on the first three specs of the first five spec groups.

Philips CTD908GRY/40. Display diagonal: 8.13 cm (3.2"), Display resolution: 480 x 800 pixels. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Windows Mobile 6.5. Battery capacity: 1380 mAh. Product colour: Grey. Weight: 129 g

Display
Display diagonal *
8.13 cm (3.2")
Screen shape
Flat
Panel type
TFT
Display resolution *
480 x 800 pixels
Display number of colours
262144 colours
Second display
No
Storage
User memory
64 GB
Compatible memory cards *
SD
Maximum memory card size
16 GB
Camera
Rear camera resolution (numeric) *
5 MP
Rear camera resolution
2592 x 1944 pixels
Rear camera flash *
Yes
Sensor type
CMOS
Video capture resolution (max)
640 x 480 pixels
Maximum frame rate
15 fps
Rear camera type *
Single camera
White balance
Auto, Cloudy, Fluorescent, Incandescent, Sunny
Photo effects
Black&White
Multi-shot
Yes
Self-timer
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
3G
SIM card type *
MiniSIM
2G standards
GSM
3G standards *
CDMA, EVDO
4G standard *
Not supported
Wi-Fi *
Yes
Bluetooth *
Yes
Bluetooth profiles
A2DP, HSF
2G bands (primary SIM)
900, 1800 MHz
WAP
2.0
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Grey
Performance
Video call
No
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar
Personalization
Ringtones, Wallpaper
Microphone mute
Yes
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
No
GPS (satellite)
Yes
Position location *
Yes
Multimedia
FM radio
No
Audio formats supported
AAC, AMR, MIDI, MP3, WAV, WMA
Video formats supported
3GP, MPEG4
Image formats supported
JPEG
Voice codecs
AMR, EFR, FR, HR
Call management
Call waiting
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Call timer
Yes
Software
Platform *
Windows
Operating system installed *
Windows Mobile 6.5
Battery
Battery technology
Lithium
Battery capacity *
1380 mAh
Talk time (2G)
270 h
Standby time (2G)
180 h
Sensors
Orientation sensor
Yes
Weight & dimensions
Width
56.2 mm
Depth
14.9 mm
Height
111 mm
Weight *
129 g
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Screen protector
Yes
Cables included
USB
Cleaning cloth
Yes
Stylus included
Yes
Other features
Touchscreen
Yes
Voice recording
Yes
Embedded games
2
Frame rate
15 fps
Lead-free soldered product
Yes
Slideshow
Yes
User memory
64 MB
Motion JPEG frame rate
15 fps
Technical details
Languages support
Simplified Chinese